U.S. Tsubaki Power Transmission, LLC Single Pitch Conveyor Lambda Chain Attachment RSC60-LAMBDA-A-1

Description
Standard Single Pitch Conveyor LAMBDA® LAMBDA for conveyor applications. Operates in temperatures up to 302°F Cost-effective, lube-free conveyor chain for your operation A variety of attachments for industry specific applications Nickel-Plated Single Pitch Conveyor LAMBDA® LAMBDA for corrosion resistance in conveyor applications. Operates in temperatures up to 302°F Ideal for mildly corrosive environments Long-lasting and lube-free
Description
Standard Single Pitch Conveyor LAMBDA® LAMBDA for conveyor applications. Operates in temperatures up to 302°F Cost-effective, lube-free conveyor chain for your operation A variety of attachments for industry specific applications Nickel-Plated Single Pitch Conveyor LAMBDA® LAMBDA for corrosion resistance in conveyor applications. Operates in temperatures up to 302°F Ideal for mildly corrosive environments Long-lasting and lube-free

Suppliers

Company
Product
Description
Supplier Links
Single Pitch Conveyor Lambda Chain Attachment - RSC60-LAMBDA-A-1 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Single Pitch Conveyor Lambda Chain Attachment
RSC60-LAMBDA-A-1
Single Pitch Conveyor Lambda Chain Attachment RSC60-LAMBDA-A-1
Standard Single Pitch Conveyor LAMBDA® LAMBDA for conveyor applications. Operates in temperatures up to 302°F Cost-effective, lube-free conveyor chain for your operation A variety of attachments for industry specific applications Nickel-Plated Single Pitch Conveyor LAMBDA® LAMBDA for corrosion resistance in conveyor applications. Operates in temperatures up to 302°F Ideal for mildly corrosive environments Long-lasting and lube-free

Standard Single Pitch Conveyor LAMBDA®
LAMBDA for conveyor applications.

  • Operates in temperatures up to 302°F
  • Cost-effective, lube-free conveyor chain for your operation
  • A variety of attachments for industry specific applications
    Nickel-Plated Single Pitch Conveyor LAMBDA®
    LAMBDA for corrosion resistance in conveyor applications.
  • Operates in temperatures up to 302°F
  • Ideal for mildly corrosive environments
  • Long-lasting and lube-free
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Conveyor Chain
Product Number RSC60-LAMBDA-A-1
Product Name Single Pitch Conveyor Lambda Chain Attachment
Material Steel / Hardened Steel
Chain Types Roller Chain
Features Attachment Chain
Chain Width 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Chain(Z Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Types Roller Chain
Rollers Rollers; Rollerless
# of Strands Single
View Details
Engineering Chain - Asphalt - Renold Jeffrey
Specs
Material Alloy Steel
Chain Types Roller Chain; Drag Chain
Rollers Rollers
View Details
UltraLife™ Silent Conveyor Chain - SL200 - Ramsey Products Corporation
Specs
Rollers Rollerless
Guide Type Side Guide
Chain Width 8 inch (203 mm)
View Details
Rexnord 10.006.84.11 Straight Running MatTop & TableTop Chains - 10.006.84.11 - RegalRexnord
Specs
Material SSB
Chain Width 3.25 inch (82.55 mm)
Chain Pitch 1.5 inch (38.1 mm)
View Details