U.S. Tsubaki Power Transmission, LLC ATC Chain SK Type SK02-40-3.75

Description
The stay pin series (SK02, SK04) resists lateral loads on the chain, and the side roller series (SK03, SK04) prevents tools from tilting and facilitates their positioning. The chain can be supplied fitted with plastic pots. SK Type Tool Holder chain utilizes roller chain components and specially configured side plates. SK Type ATC chain works with standard sprockets. Shanks No. 45 and 60 are available upon request.
Description
The stay pin series (SK02, SK04) resists lateral loads on the chain, and the side roller series (SK03, SK04) prevents tools from tilting and facilitates their positioning. The chain can be supplied fitted with plastic pots. SK Type Tool Holder chain utilizes roller chain components and specially configured side plates. SK Type ATC chain works with standard sprockets. Shanks No. 45 and 60 are available upon request.

Suppliers

Company
Product
Description
Supplier Links
ATC Chain SK Type - SK02-40-3.75 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
ATC Chain SK Type
SK02-40-3.75
ATC Chain SK Type SK02-40-3.75
The stay pin series (SK02, SK04) resists lateral loads on the chain, and the side roller series (SK03, SK04) prevents tools from tilting and facilitates their positioning. The chain can be supplied fitted with plastic pots. SK Type Tool Holder chain utilizes roller chain components and specially configured side plates. SK Type ATC chain works with standard sprockets. Shanks No. 45 and 60 are available upon request.

The stay pin series (SK02, SK04) resists lateral loads on the chain, and the side roller series (SK03, SK04) prevents tools from tilting and facilitates their positioning. The chain can be supplied fitted with plastic pots.
SK Type Tool Holder chain utilizes roller chain components and specially configured side plates.
SK Type ATC chain works with standard sprockets.
Shanks No. 45 and 60 are available upon request.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number SK02-40-3.75
Product Name ATC Chain SK Type
Chain Pitch 3.75 inch (95.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 665309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 10 (15.875mm)
Chain Pitch 0.6252 inch (15.88 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Narrow Series Welded Offset Sidebar Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Engineering Steel Chain
Chain Pitch 2.61 to 3.07 inch (66.27 to 78.1 mm)
Tensile Strength 19108 to 37991 lbs (8666 to 17230 kg)
View Details
Extended Pitch Roller Chain -  - Diamond Chain Company
Diamond Chain Company
Specs
Material Steel / Hardened Steel
Chain Class / Application Conveyor Chain; Power Transmission Chain
Features O-ring Chain (optional feature)
View Details