U.S. Tsubaki Power Transmission, LLC ATC Chain SK-W Type SK2W-50-4.5

Description
The SK-W series is a wider version of the SK type, and is suitable for long and heavy tools. The chain can be supplied with plastic pots. SK-W type ATC chain is a wider version of the SK type and is designed for heavier and longer tools. The added width provides increased stability. Shanks No. 45 and 60 are available upon request. Consult us.
Description
The SK-W series is a wider version of the SK type, and is suitable for long and heavy tools. The chain can be supplied with plastic pots. SK-W type ATC chain is a wider version of the SK type and is designed for heavier and longer tools. The added width provides increased stability. Shanks No. 45 and 60 are available upon request. Consult us.

Suppliers

Company
Product
Description
Supplier Links
ATC Chain SK-W Type - SK2W-50-4.5 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
ATC Chain SK-W Type
SK2W-50-4.5
ATC Chain SK-W Type SK2W-50-4.5
The SK-W series is a wider version of the SK type, and is suitable for long and heavy tools. The chain can be supplied with plastic pots. SK-W type ATC chain is a wider version of the SK type and is designed for heavier and longer tools. The added width provides increased stability. Shanks No. 45 and 60 are available upon request. Consult us.

The SK-W series is a wider version of the SK type, and is suitable for long and heavy tools. The chain can be supplied with plastic pots.
SK-W type ATC chain is a wider version of the SK type and is designed for heavier and longer tools.
The added width provides increased stability.
Shanks No. 45 and 60 are available upon request. Consult us.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number SK2W-50-4.5
Product Name ATC Chain SK-W Type
Chain Pitch 4.5 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 6152769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Conveyor Chain(FVT Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
Chain Pitch 1.97 to 15.75 inch (50 to 400 mm)
Tensile Strength 8992 to 107904 lbs (4078 to 48936 kg)
View Details
Corrosion Resistant Stainless Steel Roller Chain -  - Renold Jeffrey
Specs
Material Stainless Steel
Rollers Rollers
# of Strands Single
View Details