U.S. Tsubaki Power Transmission, LLC Double Strand Drive Lambda® Chains 50-2LAMRB

Description
LAMBDA for lube-free drive applications Operates in temperatures up to 302°F Same maximum allowable load as our standard RS chain Available in sizes from RSD40 to RSD140
Description
LAMBDA for lube-free drive applications Operates in temperatures up to 302°F Same maximum allowable load as our standard RS chain Available in sizes from RSD40 to RSD140

Suppliers

Company
Product
Description
Supplier Links
Double Strand Drive Lambda® Chains - 50-2LAMRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Double Strand Drive Lambda® Chains
50-2LAMRB
Double Strand Drive Lambda® Chains 50-2LAMRB
LAMBDA for lube-free drive applications Operates in temperatures up to 302°F Same maximum allowable load as our standard RS chain Available in sizes from RSD40 to RSD140

LAMBDA for lube-free drive applications

  • Operates in temperatures up to 302°F
  • Same maximum allowable load as our standard RS chain
  • Available in sizes from RSD40 to RSD140
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 50-2LAMRB
Product Name Double Strand Drive Lambda® Chains
ANSI Pitch 50 (5/8")
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1830873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel lube free
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
Conveyor Chain(Z Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch ISO 32 (50.80mm); ISO 40 (63.50mm)
Chain Pitch 2 to 12 inch (50.8 to 305 mm)
View Details
3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details
Joint Way International, Inc.
Specs
Chain Pitch 3 inch (76.2 mm)
Rollers Rollers
# of Strands Single
View Details