U.S. Tsubaki Power Transmission, LLC Drive Chains 40NEPRB

Description
NEPTUNE® CHAIN NEPTUNE® chain resists corrosion when exposed to harsh outdoor environments, including seawater. The exclusive NEPTUNE surface treatment process gives the chain its unique matte grey color and provides a protective finish that is more corrosion resistant than Nickel-Plated chains. NEPTUNE chain has the same high maximum allowable load as our standard carbon steel roller chain. Drive Chain All dimensions are nominal values and for reference only
Description
NEPTUNE® CHAIN NEPTUNE® chain resists corrosion when exposed to harsh outdoor environments, including seawater. The exclusive NEPTUNE surface treatment process gives the chain its unique matte grey color and provides a protective finish that is more corrosion resistant than Nickel-Plated chains. NEPTUNE chain has the same high maximum allowable load as our standard carbon steel roller chain. Drive Chain All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Drive Chains - 40NEPRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Drive Chains
40NEPRB
Drive Chains 40NEPRB
NEPTUNE® CHAIN NEPTUNE® chain resists corrosion when exposed to harsh outdoor environments, including seawater. The exclusive NEPTUNE surface treatment process gives the chain its unique matte grey color and provides a protective finish that is more corrosion resistant than Nickel-Plated chains. NEPTUNE chain has the same high maximum allowable load as our standard carbon steel roller chain. Drive Chain All dimensions are nominal values and for reference only

NEPTUNE® CHAIN
NEPTUNE® chain resists corrosion when exposed to harsh outdoor environments, including seawater. The exclusive NEPTUNE surface treatment process gives the chain its unique matte grey color and provides a protective finish that is more corrosion resistant than Nickel-Plated chains. NEPTUNE chain has the same high maximum allowable load as our standard carbon steel roller chain.
Drive Chain
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 40NEPRB
Product Name Drive Chains
ANSI Pitch 40 (1/2")
Unlock Full Specs
to access all available technical data

Similar Products

Cast Iron Chain C55A/C55B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 1.63 inch (41.43 mm)
Maximum Allowable Load 1630 lbs (739 kg)
View Details
Roller Chains - 6125133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.2500 inch (6.35 mm)
View Details
XTRA Series Roller Chain - HV Series (Super Heavy) - Renold Jeffrey
Specs
Rollers Rollers
# of Strands Single
View Details