U.S. Tsubaki Power Transmission, LLC Super Series Chains 120-3SUPERCB

Description
Super Series The dimensions of Super Series Chain are identical to those of ASME/ANSI standard roller chain. Super Series Chain has a wider waist link plate than our standard chain and special manufacturing techniques are used to produce the pitch holes. After heat treatment, the holes are then ball drifted for greater fatigue strength. The pins are thru hardened for greater shock resistance. Because of this, Super Series Chain has a Maximum Allowable Load 25-30% higher than our standard RS roller chain.
Description
Super Series The dimensions of Super Series Chain are identical to those of ASME/ANSI standard roller chain. Super Series Chain has a wider waist link plate than our standard chain and special manufacturing techniques are used to produce the pitch holes. After heat treatment, the holes are then ball drifted for greater fatigue strength. The pins are thru hardened for greater shock resistance. Because of this, Super Series Chain has a Maximum Allowable Load 25-30% higher than our standard RS roller chain.

Suppliers

Company
Product
Description
Supplier Links
Super Series Chains - 120-3SUPERCB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Super Series Chains
120-3SUPERCB
Super Series Chains 120-3SUPERCB
Super Series The dimensions of Super Series Chain are identical to those of ASME/ANSI standard roller chain. Super Series Chain has a wider waist link plate than our standard chain and special manufacturing techniques are used to produce the pitch holes. After heat treatment, the holes are then ball drifted for greater fatigue strength. The pins are thru hardened for greater shock resistance. Because of this, Super Series Chain has a Maximum Allowable Load 25-30% higher than our standard RS roller chain.

Super Series
The dimensions of Super Series Chain are identical to those of ASME/ANSI standard roller chain. Super Series Chain has a wider waist link plate than our standard chain and special manufacturing techniques are used to produce the pitch holes. After heat treatment, the holes are then ball drifted for greater fatigue strength. The pins are thru hardened for greater shock resistance. Because of this, Super Series Chain has a Maximum Allowable Load 25-30% higher than our standard RS roller chain.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 120-3SUPERCB
Product Name Super Series Chains
ANSI Pitch 120 (1 1/2")
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1830867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 16 (25.40mm)
Chain Pitch 1 inch (25.4 mm)
View Details
0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Motorcycle Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
ISO BS/DIN Pitch ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm)
Chain Pitch 0.2500 to 0.7500 inch (6.35 to 19.05 mm)
View Details
 - Standard Attachment Chain - Renold Plc.
Specs
Material Steel / Hardened Steel
Chain Class / Application Power Transmission Chain
Chain Pitch 0.2362 to 1.5 inch (6 to 38.1 mm)
View Details