U.S. Tsubaki Power Transmission, LLC RS-T Series Chains 160TCB

Description
T Series T Series chains have greater shock load resistance and higher ultimate tensile strength than comparable ASME/ANSI standard roller chains. This is accomplished by using thru hardened pins. The dimensions of the chains are identical to ASME/ANSI standard roller chains.
Description
T Series T Series chains have greater shock load resistance and higher ultimate tensile strength than comparable ASME/ANSI standard roller chains. This is accomplished by using thru hardened pins. The dimensions of the chains are identical to ASME/ANSI standard roller chains.

Suppliers

Company
Product
Description
Supplier Links
RS-T Series Chains - 160TCB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
RS-T Series Chains
160TCB
RS-T Series Chains 160TCB
T Series T Series chains have greater shock load resistance and higher ultimate tensile strength than comparable ASME/ANSI standard roller chains. This is accomplished by using thru hardened pins. The dimensions of the chains are identical to ASME/ANSI standard roller chains.

T Series
T Series chains have greater shock load resistance and higher ultimate tensile strength than comparable ASME/ANSI standard roller chains. This is accomplished by using thru hardened pins. The dimensions of the chains are identical to ASME/ANSI standard roller chains.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 160TCB
Product Name RS-T Series Chains
ANSI Pitch 160 (2")
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.2500 inch (6.35 mm)
Tensile Strength 63 lbs (28.57 kg)
View Details
Cast Iron Chain 4103F29 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 3.08 inch (78.11 mm)
Maximum Allowable Load 3200 lbs (1451 kg)
View Details
Roller Chains - 6124821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
LINK CHAIN - RC35N-180 - W.M. Berg
Specs
Material NYLATRONr
Chain Class / Application Power Transmission Chain
Chain Pitch 0.3752 inch (9.53 mm)
View Details