U.S. Tsubaki Power Transmission, LLC Super Series Chains 140-2SUPERCB

Description
Super Series The dimensions of Super Series Chain are identical to those of ASME/ANSI standard roller chain. Super Series Chain has a wider waist link plate than our standard chain and special manufacturing techniques are used to produce the pitch holes. After heat treatment, the holes are then ball drifted for greater fatigue strength. The pins are thru hardened for greater shock resistance. Because of this, Super Series Chain has a Maximum Allowable Load 25-30% higher than our standard RS roller chain.
Description
Super Series The dimensions of Super Series Chain are identical to those of ASME/ANSI standard roller chain. Super Series Chain has a wider waist link plate than our standard chain and special manufacturing techniques are used to produce the pitch holes. After heat treatment, the holes are then ball drifted for greater fatigue strength. The pins are thru hardened for greater shock resistance. Because of this, Super Series Chain has a Maximum Allowable Load 25-30% higher than our standard RS roller chain.

Suppliers

Company
Product
Description
Supplier Links
Super Series Chains - 140-2SUPERCB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Super Series Chains
140-2SUPERCB
Super Series Chains 140-2SUPERCB
Super Series The dimensions of Super Series Chain are identical to those of ASME/ANSI standard roller chain. Super Series Chain has a wider waist link plate than our standard chain and special manufacturing techniques are used to produce the pitch holes. After heat treatment, the holes are then ball drifted for greater fatigue strength. The pins are thru hardened for greater shock resistance. Because of this, Super Series Chain has a Maximum Allowable Load 25-30% higher than our standard RS roller chain.

Super Series
The dimensions of Super Series Chain are identical to those of ASME/ANSI standard roller chain. Super Series Chain has a wider waist link plate than our standard chain and special manufacturing techniques are used to produce the pitch holes. After heat treatment, the holes are then ball drifted for greater fatigue strength. The pins are thru hardened for greater shock resistance. Because of this, Super Series Chain has a Maximum Allowable Load 25-30% higher than our standard RS roller chain.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 140-2SUPERCB
Product Name Super Series Chains
ANSI Pitch 140 (1 3/4")
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1845728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
Chain Pitch 1.5 inch (38.1 mm)
# of Strands Single
View Details
1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Nylatron GS
Chain Pitch 0.5000 inch (12.7 mm)
Tensile Strength 173 lbs (78.46 kg)
View Details
Stainless Steel Double Pitch Hollow Pin Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Stainless Steel
ISO BS/DIN Pitch ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 32 (50.80mm)
Chain Pitch 1 to 2 inch (25.4 to 50.8 mm)
View Details
Poly-Steel Chains - 40PC - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Chain Class / Application Conveyor Chain
ANSI Pitch 40 (1/2")
Chain Pitch 0.5000 inch (12.7 mm)
View Details