U.S. Tsubaki Power Transmission, LLC RS35 Roller Chains 35RB

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
RS35 Roller Chains - 35RB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
RS35 Roller Chains
35RB
RS35 Roller Chains 35RB
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 35RB
Product Name RS35 Roller Chains
ANSI Pitch 35 (3/8")
Chain Pitch 0.3750 inch (9.52 mm)
Tensile Strength 2530 lbs (1147 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 6152775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 04 (6.35mm)
Chain Pitch 0.2500 inch (6.35 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Conveyor Chain(ZE Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch ISO 32 (50.80mm); ISO 40 (63.50mm); >63.50
Chain Pitch 2 to 12 inch (50.8 to 305 mm)
View Details
Double Strand Drive Lambda® Chains - 120-2LAMRB - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
ANSI Pitch 120 (1 1/2")
Chain Pitch 1.5 inch (38.1 mm)
Tensile Strength 75000 lbs (34014 kg)
View Details