The 107-LC consists of a thermistor encapsulated in an epoxy-filled aluminum housing. It measures the range of -35° to +50°C; to measure the -5° to +95°C temperature range, see the 108-LC probe.
.restrict { background-color: rgb(230, 240, 248); padding: 8px; margin: 7px 0pt; }.restrict div { font-size: 10px; font-weight: bold; margin-top: 10px; }.restrict p, .restrict h3 { margin: 0pt; }
The 107-LC is a version of the 107 that has a cable terminated in a connector rather than the standard pigtails. The connector can be attached to the CS110 lightning meter or to the ET107, ET106, or MetData1 weather stations.
The 107 is a rugged, accurate probe that measures temperature of air, soil, or water from -35° to +50°C. Designed for durability and ease of installation/removal
| Campbell Scientific, Inc. | |
|---|---|
| Product Category | Thermistor Temperature Probes |
| Product Number | 107-LC |
| Product Name | Temperature Probe |
| Sensed Temperature | -31 to 122 F (-35 to 50 C) |
| Application Options | Splash Proof, Watertight or Direct Immersion |
| Probe Configuration | Straight Probe |
| Diameter or Width Range | 0.3000 inch (7.62 mm) |