The 109SS consists of a thermistor encased in a sheath made from grade 316 stainless steel. The rugged stainless-steel sheath protects the thermistor allowing the 109SS to be buried or submerged in harsh, corrosive environments. This probe also has a fast time response.
| Campbell Scientific, Inc. | |
|---|---|
| Product Category | Thermistor Temperature Probes |
| Product Number | 109SS-L |
| Product Name | Stainless Steel Temperature Probe |
| Sensed Temperature | -40 to 158 F (-40 to 70 C) |
| Application Options | Splash Proof, Watertight or Direct Immersion |
| Probe Configuration | Straight Probe |
| Diameter or Width Range | 0.4000 inch (10.16 mm) |
| Sensitive Length | 2.3 inch (58.42 mm) |