Southland Equipment Service Datasheets for Workbenches and Workstations (Industrial)
Industrial workbenches and industrial workstations are locations where personnel perform work. Products range from economy workbenches to cleanroom and electronic assembly benches.
Workbenches and Workstations (Industrial): Learn more
| Product Name | Notes |
|---|---|
| FOLDING LEG STYLE BENCHES Easily adjust surface heights from 28" to 42" above the floor. Hinged legs are welded to the underside of the bench. Have support braces to hold... | |
| Add a custom fitting work station to your shop floor. Adjustable work benches provide a perfect fit for your workplace needs. Benches adjust from 29" - 38" high allowing for... | |
| Add all the accessories you need for the perfect workstation. 180º rolled front edge for extra comfort. Workstations are fully adjustable, enabling each worker to set up footrest, shelving, worksurface... | |
| All-welded with 1" square tube 18 ga. framework and sheet metal panels. Versatile and durable Cabinet Workbenches are ideal for tool shops, production and warehouse area or general office environments. | |
| Completely enclosed unit with heavy steel construction. Choice of hand crank or electric lift. Flexible ergonomic workstations have a height range 30-46" to easily adjust from sitting to standing height... | |
| Customized work bench to fit your needs. Sliding doors are factory installed and equipped with cylinder lock and 2 keys. Shelves are adjustable on 4” centers. Optional high pressure laminate... | |
| Features 16 drawers for maximum storage. Drawers are furnished with padlock loop for security. All drawers are equipped with full extension ball bearing steel slides for smooth operation and durability. | |
| Features recessed legs for added legroom and modesty panel for privacy. An ideal computer workstation. Available in fixed height or adjustable height - adjustment height tables adjust from 26" to... | |
| Four drawer and door units can be ordered in any combination to form an overall base. Drawer units are designed with 20 gauge steel on full extension ball bearing steel... | |
| Height adjustable work surface reduces repetitive motion injury and fatigue. Hand crank safely and easily folds out of the way. Ergonomic Work Stations help increase productivity by creating a station... | |
| Industrial-duty construction throughout. Stands up to hard punishing work. An excellent performer for maintenance, repair or assembly work. Legs, stringers, shelves, backboards and end pieces are heavy duty 14 ga. | |
| Perfect for dispensing from your 55 gal. drums or using as a workstation. Provides custom secondary containment flooring. Hook 2, 4, 6, and 8 drum work stations with Link Locks... | |
| Positions from 29" to 37"H for working comfort. Help improve working comfort and productivity with these slide bolt adjusting work benches. A working height of 29" to 37" can be... | |
| Provides a large working space with large storage area. There are three drawers mounted side by side with cylinder locks. Cabinet features two doors, a keyed handle and one centered... | |
| Sets the standard for heavy duty performance, with 14,000 lb. capacity. Super-rugged 3/8" steel plate bench top with 12 ga. back plate. Rugged all-welded 2 x 2 x 1/8" angle... | |
| The best value in ergonomic assembly benches. Non-glare white top with high density plastic laminate and backing sheet. Designed and engineered for delicate electronic work, and built for long wearing... | |
| These ergonomic benches allow operators to adjust their work surface. Accommodates specific height need with ease. Puts the work surface at the right height for back and fatigue saving productivity. |