Southland Equipment Service CABINET AND DRAWER WORK BENCHES HCB-3072-W

Description
Four drawer and door units can be ordered in any combination to form an overall base. Drawer units are designed with 20 gauge steel on full extension ball bearing steel slides. Each is equipped with a padlock loop and small parts tray. Door cabinets include keyed handle and adjustable shelf. HFDB series contain 1 file drawer and 2 box drawers on each pedestal. All units are 34” overall height with No. 6 base. Optional high pressure laminate, or composition top, side and back stops, cylinder locks, risers and extra shelves available -- contact dealer for pricing. FOB Shipping Point. 13 colors available at no additional cost. Colors: Gray, Dark Green, Vista Green, Dark Brown, Beige, Dark Blue, Light Blue, Orange, Red, Putty, Black, White and Yellow - please specify. Delivery is not affected by color choice. Custom colors available at an additional cost. Custom Design...All items can be modified to suit your needs. Call for information.
Description
Four drawer and door units can be ordered in any combination to form an overall base. Drawer units are designed with 20 gauge steel on full extension ball bearing steel slides. Each is equipped with a padlock loop and small parts tray. Door cabinets include keyed handle and adjustable shelf. HFDB series contain 1 file drawer and 2 box drawers on each pedestal. All units are 34” overall height with No. 6 base. Optional high pressure laminate, or composition top, side and back stops, cylinder locks, risers and extra shelves available -- contact dealer for pricing. FOB Shipping Point. 13 colors available at no additional cost. Colors: Gray, Dark Green, Vista Green, Dark Brown, Beige, Dark Blue, Light Blue, Orange, Red, Putty, Black, White and Yellow - please specify. Delivery is not affected by color choice. Custom colors available at an additional cost. Custom Design...All items can be modified to suit your needs. Call for information.

Suppliers

Company
Product
Description
Supplier Links
CABINET AND DRAWER WORK BENCHES - HCB-3072-W - Southland Equipment Service
Columbia, SC, USA
CABINET AND DRAWER WORK BENCHES
HCB-3072-W
CABINET AND DRAWER WORK BENCHES HCB-3072-W
Four drawer and door units can be ordered in any combination to form an overall base. Drawer units are designed with 20 gauge steel on full extension ball bearing steel slides. Each is equipped with a padlock loop and small parts tray. Door cabinets include keyed handle and adjustable shelf. HFDB series contain 1 file drawer and 2 box drawers on each pedestal. All units are 34” overall height with No. 6 base. Optional high pressure laminate, or composition top, side and back stops, cylinder locks, risers and extra shelves available -- contact dealer for pricing. FOB Shipping Point. 13 colors available at no additional cost. Colors: Gray, Dark Green, Vista Green, Dark Brown, Beige, Dark Blue, Light Blue, Orange, Red, Putty, Black, White and Yellow - please specify. Delivery is not affected by color choice. Custom colors available at an additional cost. Custom Design...All items can be modified to suit your needs. Call for information.
  • Four drawer and door units can be ordered in any combination to form an overall base.

Drawer units are designed with 20 gauge steel on full extension ball bearing steel slides. Each is equipped with a padlock loop and small parts tray. Door cabinets include keyed handle and adjustable shelf. HFDB series contain 1 file drawer and 2 box drawers on each pedestal. All units are 34” overall height with No. 6 base. Optional high pressure laminate, or composition top, side and back stops, cylinder locks, risers and extra shelves available -- contact dealer for pricing. FOB Shipping Point.
13 colors available at no additional cost.
Colors:
Gray, Dark Green, Vista Green, Dark Brown, Beige, Dark Blue, Light Blue, Orange, Red, Putty, Black, White and Yellow - please specify.

Delivery is not affected by color choice.
Custom colors available at an additional cost.

Custom Design...All items can be modified to suit your needs. Call for information.

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Workbenches and Workstations (Industrial)
Product Number HCB-3072-W
Product Name CABINET AND DRAWER WORK BENCHES
Length 30.0 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Combination PCR Workstation - AC648LFUVC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details
Anaerobic Workstation - Concept 400 - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.4 mm)
Width 1.9 inch (49.30 mm)
View Details
ESD Workshop / ESD Table - lifting-1890-28512 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details