Southland Equipment Service Datasheets for Totes and Bins
Totes and bins are containers used for the storage and handling of parts and materials
Totes and Bins: Learn more
| Product Name | Notes |
|---|---|
| Modular in design the slide positions are adjustable on 1" centers enabling the cart to work with various bins and/or trays. Bins available in Red, Blue and Gray - please... | |
| An affordable storage bin for efficient organization of small parts, inventory, supplies, etc. Designed for use on standard shelving systems. Rugged and handsome white 200 lb. corrugated construction statnds up... | |
| Create a complete storage system on walls or on the back of shelving. Panels provide a versatile structure that lets you build your own Akro Bin System. Panels are available... | |
| Features the unique removable plastic Tilt-Bins Removable bins increase storage density, speed selection and retrieval. All-welded 14 ga. steel construction cabinets are shipped assembled and ready to use. Secure heavy-gauge... | |
| Replace worn out corrugated bins permanently with these tough, durable high density plastic bins. The industry standard for quality. Durable polypropylene bins feature molded-in label holder. Built-in rear hanglock allows... | |
| Shelf Bins now made from 100% recycled material. Feeling the need to "Go Green"? Akro-Mils introduces the EarthSaver™ Series Shelf Bins made from recycled plastic. An eco-friendly choice in storage... | |
| The strongest & highest quality clear bin in the industry. Large label slots. Organize your inventory with strong injection molded polypropylene bins. Front, back and side grips for easy handling. | |
| These bins are the industry standard for quality. Impervious to most chemicals. Tough, durable, high density shelf bins are the industry standard for quality. These tri-clear polypropylene bins feature a... | |
| Tilt 45 degrees for easy and comfortable access. An efficient, clean, and orderly solution for storing items in multiple commercial, industrial, and medical environments. Available in 6 modular sizes and... | |
| Shelf Bins now made from 100% recycled material. Feeling the need to "Go Green"? AkroMils introduces the EarthSaver Series AkroBins® made from recycled plastic. An eco-friendly choice in storage and... |