Southland Equipment Service Datasheets for Bumpers
Bumpers are elastomeric hardware devices used for edge protection, cushioning, and impact absorption.
Bumpers: Learn more
| Product Name | Notes |
|---|---|
| EAGLE MFG Yellow Plastic Column Protector with Velcro Straps. Two plastic halves that meet in the center to form a barrier around a building column. Standard sizes ship via truck. | |
| Helps reduce damage and expensive repairs. Features nylon fasteners for breakaway ability. Tough polyethylene construction for safe and durable use. Rugged cold weather impact. Flexible deflection design for long life. | |
| Protect pallet racks against damage from fork lifts, pallet trucks, etc. For use in plant offices, warehouses, mezzanines, garages, loading docks, and storage racks. Easy to install with velcro straps... | |
| Protect product against costly damage! Ltr. A & B ) Rubber - 1/4" thick and stays in place even if the load shifts. Permanently mounts to the strap so they... | |
| Stop costly damage to facility structures. Help increase plant safety and reduce facility maintenance costs. Safety yellow, polyethylene units maintain appearance without constant upkeep. Hardware kit is included to make... | |
| Wall and corner protectors are ideal for wall, door frames, pallet racks, in plant offices, loading docks and more. Molded of polyethylene for durability. FOB Shipping Point. Now Available in... | |
| Works with steel or plastic strapping. Helps to stabilize loads during shipping and prevents damage caused by strap cutting. Please order case quantities only. A) Fiber Corner Protectors.... fiber... |