Southland Equipment Service Datasheets for Reels
Reels are devices around which lengthy, continuous items such as cable, wires, paper, etc. are wrapped for transportation or storage.
Reels: Learn more
| Product Name | Notes |
|---|---|
| Series S - Air/Water/Chemical Delivery applications. The Series S reel is economical, lighter weight and easy to handle. Its technical design and materials meet the demands of a medium-duty industrial... | |
| Series TH - Medium pressure hydraulic applications. The Series TH hydraulic hose reels are ideal for operating hydraulic cylinders, tools, and equipment. The Series TH incorporates contemporary engineering and manufacturing... | |
| Series WC/Safe-T-Reel. Cable welding reels are designed to increase safety in the work area with resulting increase in efficiency and productivity. Reels store work lead or electrode lead, up #2/0,... | |
| A full beaded spool and heavy gauge materials result in an extreme duty reel. Durable powder coated finish. C-Series Hose Reels are ideally suited for plant maintenance, service trucks or... | |
| Constructed of heavy-gauge 304 stainless steel. Nickel plated swivel for reduced corrosion potential. CS-Series Stainless Steel Hose Reels are designed for low pressure use in harsh environments. Ideal for chemical... | |
| Dual pedestal base and guide arm design -- structurally reinforced. Series DP7000/80000 - Air/Water/Oil/Grease applications. Ideal for portable service trucks as well as permanent use. The series DP7000 features a... | |
| Most compact design in the industry. Guide rollers allow frictionless retrieval of hose. D-Series Hose Reels are suitable for low pressure use with air, water, oil, diesel fuel and grease... |