Southland Equipment Service Datasheets for Dumpers, Tilters, and Inverters
Dumpers, tilters and inverters are used to reposition or empty material handling containers.
Dumpers, Tilters, and Inverters: Learn more
| Product Name | Notes |
|---|---|
| 1,000 lbs. Capacity. Standard heavy duty Drum Dumper lifts and pours plastic, steel, fiber drums, and cylindrical containers up to 24" in dia. Features 1-hp, 1-ph, 110-volt motor, NEMA 12,... | |
| All-welded steel construction. Box Dumpers dump the contents of your bulk containers in less than a minute. Chutes feature a ¼” plate steel base with 7 gauge sides. Dumpers include... |