Southland Equipment Service Datasheets for Pallets
Pallets are platforms used for storage and transportation of goods.
Pallets: Learn more
| Product Name | Notes |
|---|---|
| All welded construction. Made of heavy 6005 T-6 type aluminum. All joints are sealed NSF and FDA type. Lifetime warranty against rust and corrosion. Custom sizes are available -- call... | |
| Compliant spill protection with up to 100% eco-friendly recycled polyethylene. Black pallets are made from 100% recycled content, help hide dirt. Yellow pallets made from 35% recycled content, offer high... | |
| Eliminates costly environmental contamination. 100% UV stabilized structural polyethylene construction has excellent chemical resistance. Overflows and spills stay off the floor. Ideal for virgin chemical storage, satellite hazardous waste collection,... | |
| Ideal for indoor use. EcoPolyBlend™ IBC Pallet is made of 40% recycled, corrosion resistant polyethylene. It provides compliance to environmental regulations and helps meet green initiatives. Large 372 gallon leak... |