Southland Equipment Service Datasheets for Hoists
Industrial hoists are lifting and pulling devices that use a cable, rope, or chain to move or lift a load. Hoists are primarily used for vertical lifting, and usually have a feature for ceiling mounting such as a hook or trolley mount.
Hoists: Learn more
| Product Name | Notes |
|---|---|
| Accurate Load Spotting for Several Lifting Applications. Ideal for use in areas with restricted space. Aluminum housing provides strength and portability. Standard pull-cord control is a lightweight and economical option... | |
| An economical, high-quality, rugged hoist with unique long-wearing features. Designed with fewer parts to assure long life and minimal maintenance. Designed to lift loads in a variety of industrial construction... | |
| Designed for heavy-duty construction and industrial applications. Weatherproof for outdoor service. Easy, one-hand operation and control – only 58 lbs. of pull required for 3/4 ton unit. Simple construction with... | |
| Easy to install and maintain -- compact and lightweight. Designed specifically for general commercial and industrial application. Gear train lifetime lubricated with non-oxidizing grease, lower preventive maintenance costs. Rugged NEMA... | |
| Efficient and safe air hoist. Features pull cord control for accurate control of loads. Compact and lightweight. Features variable lifting speeds. Includes Swivel Hook suspension. Equipped with standard link chain. | |
| Engineered for Maximum Operator Comfort & Control Single-hand, dual-speed adjustable (DA) cylinder model is ideal for workbench, assembly and repetitive operations. This model also has quick disconnect hook, allowing for... | |
| Features free wheeling chain in neutral position to quickly take up chain slack. Completely enclosed Weston-Type brake. Deformation indicators on throat opening of both hooks for increased safety. Drop forged... | |
| Features high-efficiency spur gearing for greater lift with minimum effort. Safety Load Limiter for simple, automatic overload protection. Durable, tough and safe. Includes contoured Weston-type automatic brake for positive load... | |
| Fingertip control to safely lift heavy industrial loads. Smooth, efficient, trouble-free operation. Complete with top hooks for easy mounting. Supplied with 2-button, push button station and sufficient power cord for... | |
| Heavy duty construction features for durable service. Features pendant control for precise load spotting. Ideal for automotive plants, heavy equipment, manufacturing, chemical plants, refineries and rugged work environments. Features variable... | |
| Same small compact design but with a severe duty cycle industrial air motor. Includes chain container. Features variable flow, two-lever throttle pendant control for precise load spotting. Normal operating pressure... | |
| Simple, efficient and economical design. Compact design, low headroom and lightweight steel construction for easy installation, even in confined spaces. Features hardened load chain for flexibility and long wear. Weston... | |
| Small, compact design for commercial & industrial, permanent or portable applications. Includes chain container. Gear train is lifetime lubricated with non-oxidizing grease -- eliminates messy preventive maintenance oil changes, no... | |
| Stamped steel ratchet lever hoists are lightweight, durable and are ideal for constuction and commercial applications. Featuring through-hardened load chain. Rugged and lightweight, impact resistant, stamped steel housing withstands rigorous... | |
| The most popular hoist used in the industry today! Features lifetime lubricated gear train with non-oxidizing grease. Dependable service in plating operations, food processing, steel mills, and inverted usage. Dual... | |
| This unique series is the best value on the market today. High quality steel tool for close quarter pulling, stretching, and hoist work. Characteristic short handle, along with minimal lever... |