Southland Equipment Service Datasheets for Lifts
Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning.
Lifts: Learn more
| Product Name | Notes |
|---|---|
| EasyLift™ Roll Clamp Rotator - DC Powered - Straddle Leg Style Includes 5" Swivel & 8" Rigid Darcor™ Ergonomic Casters w/ Step-down Foot Floor Lock (2) 12-Volt Deep Cycle Batteries... | |
| Countered balance design is ideal for die loading or machine feeding. Also ideal for loading and unloading trucks. Powered by a 700 watt driving motor and a 2000 watt lifting... | |
| Build YOUR Lift for YOUR Application. Heavy Duty units that provide long-lasting value. How to Order: Simply follow steps 1 - 5 to custom-build the scissor lifting table that's right... | |
| Corrosion resistant, lightweight and quiet. Efficient and quiet screw design uses less power per lb. to lift. Features fully programmable state-of-the-art motor controller...allows for multiple adjustments to fit your needs. | |
| Designed and Manufactured in the USA for over 30 years. Designed for High-Cycle Durability. Every Compact Scissors Lift comes standard with captured rollers, two piece self-aligning cylinder, and high impact... | |
| For overhead chain or hoist use. Unique lifting system grips drums securely. Safely and easily lift 30 or 55 gal. steel drums in the vertical position. Rachet safety locking handle... | |
| Ideal for loading and unloading trucks, positioning dies, or feeding material to presses. Remote control, three light LED charge status indicator, and easy to read illuminated battery status voltmeter included. | |
| Just plug in and lift is ready to work. Designed and engineered for all types of lifting or positioning work. This rugged electric lift is ideal for congested and compact... | |
| Lift 3000 lb. loads up to 31" in 10-12 seconds. Includes 12V battery charger. Ideal for work positioning stations. Smooth operating battery lifter makes short work of heavy loads. Easy... | |
| Lift and transfer heavy loads with this battery powered lift. Ideal for loading and unloading trucks, positioning dies or feeding material to presses. Remote control floor lock and safety screen... | |
| Lift drums in the vertical position. Drum is secured and supported by a bar underneath. Drum Lifter attaches to a monorail or crane to move a drum in the upright... | |
| Rugged, dependable and affordable. 215° pivot action maneuvers in compact areas. Rugged 5500 lb. capacity. Spring-A-Matic handle self returns. Safety designed loop handle includes neutral position and fingertip release. Three... | |
| Ruggedly engineered and built to easily handle 48" pallets. Self-contained hydraulic system. Adjustable 35" forks. Complete with a heavy duty hydraulic system and powered by an extra large, deep cycle... | |
| Simple, easy one-man operation. Completely automatic operation. This time tested and proven design allows a fork truck operator to easily secure, move and release drums without leaving the seat of... | |
| The CX12 is designed to make the operator's task extremely easy. Machine's stability is guaranteed by the lateral stabilizing wheels. The CX12 Lift Truck combines the compactness and versatility of... | |
| The safe, simple and ergonomic way to lift and transport drums on/off pallets, spill pallets, floor scales, cabinets and under piston pumps. Built in the U.S.A and designed for virtually... | |
| The safest and most convenient way to handle open or closed end drums. 550 lb. capacity. The multifunctional unit, model HDRUM-LRT, has a hand pump that lifts drums from ground... | |
| This non-straddle lift is ideal for feeding machinery or lifting to docks and mezzanines, where base legs could interfere. Features long wearing 12 volt battery with built-in charger. Rolls smoothly... | |
| Versatile heavy-duty unit. Combines maximum safety and operator comfort. Standard features include panic stop button, emergency power disconnect button, horn, key switch and "soft start-soft stop" operation. Throttle, lift and... |