Benches adjust from 29" - 38" high allowing for a tailored working height. Built with steel channel legs and welded steel cross member for added strength and durability. Adjustable benches also include stringer for added bench stability. Electrical knockouts on each leg offer space for duplex outlet boxes (not included) and subsequent electrical hookup. Optional leg levelers easily adapt to uneven flooring. Expand storage space with optional bench drawers. Available in five bench top options (see work bench top description below). FOB IL, PA, CA, TX and GA.
Work Bench Top Description
Steel Top - 12-gauge steel; heavy-duty maintenance.
Laminated Hardwood - 180° soft front edge; precision assembly and repair work.
Plastic Laminate - 180° soft front edge; light assembly, office, school work.
Super Comp. - 180° soft front edge; abuse resistant for assembly & repair.
Graphite - Comfort edge; solvent resistant, medium duty work surface.
For work bench accessories search keyword: Work Bench Accessories
| Southland Equipment Service | |
|---|---|
| Product Category | Workbenches and Workstations (Industrial) |
| Product Number | H2490A |
| Product Name | ADJUSTABLE WORK BENCHES |
| Length | 28.0 inch (711 mm) |