Southland Equipment Service Datasheets for Industrial Shelving and Racking
Industrial shelving and racking is used to store items packed in totes, boxes, or cases.
Industrial Shelving and Racking: Learn more
| Product Name | Notes |
|---|---|
| Bench Racks Measures 36" L x 8" W x 19" H and 27" L x 8" W x 21" H. Both bench racks are available in 3 preconfigured choices. Bench... | |
| 1,000 pound weight capacity per shelf! Keep product organized and off the floor while providing adequate air flow with the 2-1/4” wide T’s which are spaced 1-3/4” apart. Each unit... | |
| 12" leg posts make it easy to clean floor underneath. Flow through grid permits scrap and liquids to fall or drain below. Impervious to oils, salts, acids and most chemicals. | |
| Arms design "buttons" the arm into place. Load with either lift truck or manually. Ideal for efficient storage and organization of pipe, tubing, lumber, bar stock or any long, awkward... | |
| Available with up to 11 shelves. A wide variety of shelf configurations are possible with three sizes of shelving available. Durable AkroBins® feature a curved bottom hopper front, to enable... | |
| Designed for long, awkward materials. HSR-SS Series...self supporting 66” high A frame features 8 storage levels with an evenly distributed load capacity of 2,000 lbs. Arms extend up to... | |
| Designed for orderly handling, selective storage and removal of 30 gal. and 55 gal. drums. Made of heavy-duty steel angles for super strength. Simply bolt four vertical legs to individual... | |
| Heavy-duty cross beams are adjustable every 2" along the upright frame. Portable drum cradles are made of 1-1/4" tubing to prevent premature drum wear. High capacity drum storage with these... | |
| Snaps together in seconds -- no tools required. Modular design permits hundreds of shelving configurations. Made of heavy duty high impact plastic for long-wearing use. Impervious to oils, gas, acids,... | |
| Superior box construction for greater strength and supporting power. Clip-Type assembly for fast, easy set-up. Boxer Shelving delivers more support for less cost than any other shelving in the industry. | |
| Supports heavy duty loads. Shelves have a capacity of 800 lbs. per shelf. Combine stylish chrome shelving and parts organizing bins. Sturdy shelving unit supports loads up to 800 lbs. | |
| Three part system for maximum containment efficiency. Poly-Racker™...one-piece polyethylene rack holds 2 - 55 gal. drums -- 100 gal. containment sump. Deep dispensing well holds 5 gal. pails. |