Southland Equipment Service Datasheets for Material Handling Carts and Trucks
Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Material Handling Carts and Trucks: Learn more
| Product Name | Notes |
|---|---|
| ALUMINUM HANDTRUCKS Durable aluminum construction handles loads up to 600 lbs. Lightweight aluminum handtrucks are easier to maneuver and have more balance and overall performance than steel handtrucks. Completely user... | |
| All welded A frame truck with reinforced 12 gauge deck for transport of sheet stock, panels, slabs or in process parts. The A frame structure rises 48" above the 8" | |
| All welded angle frame reinforces bin bottom and provides support frame. Angle brace is affixed around the entire top of the truck with the edge to the outside or inside... | |
| Available in Black and Metallic Gray - please specify. Includes rear basket or child seat - please specify. FOB Shipping Point. | |
| Built for easy handling and value. Ships complete with platform, handle and four - 5" x 1.25" casters. Handles load up to 750 lbs. Deck size 42"L. x 24"D. FOB... | |
| Stainless steel utility carts are perfect in applications where corrosion is a concern. These carts can easily be cleaned and sanitized. Carts feature electronically welded legs and shelves. Sound deadening... | |
| Triton Mobile Tool Carts offer flexible and secure storage solutions that enhance maintenance operations, service performance and aid in plant-wide standardization. Versatile, dual-sided portable tool carts allow users to efficiently... | |
| 4,000 and 10,000 lbs. capacity. Elevated cradles accommodate forklift loading. Specially designed "C" channel cradles provide increased capacity. 3" and 4" channel frames (4,000 and 10,000 lbs. capacity respectively). Elevated... | |
| A complete line of trucks for waste collection, material transport, and laundry handling. Rotational Molding technology makes these trucks strong and durable. Standard Duty models are designed to support USDA... | |
| A complete portable material handling system. Versatile design accommodates a wide range of packaged and unpackaged goods, components and assemblies. Keep parts, tools, supplies and packages right at the assembly... | |
| Adjustable fork width from 21" to 27" or anywhere in between. Just loosen and reset front and rear adjusting bolts. One truck does the work of two. Handles loads up... | |
| An economical way to move heavy pallet loads without the use of a fork truck. Includes 2 articulating steering wheels and 2 front load rollers. Steering wheels include precision... | |
| Auto-Rewind belt tightening system. Fully welded frame and handles for maximum strength and durability. Auto Rewind ratchet system and two-piece tightening belt with clasp. FOB Shipping Point. Super Wheel Option... | |
| Available with pneumatic tires or with puncture-proof cushion rubber wheels. Rugged all-welded steel construction. Choose 4-ply pneumatic tires to provide maximum cushion, absorbing shock and to reduce vibration -- ideal... | |
| Big wheels use less pushing or pulling force when moving heavy loads. An alternative to fork trucks. Makes it easier to move loaded tubs weighing up to 4500 lbs. Raised... | |
| Build your own bridge crane economically! These push crane end trucks can be used in either top running or underhung applications. Suitable for spans through 24'. Easy to assemble and... | |
| Chip cart designed to catch chips under machinery. Molded Gray plastic bodies are mounted on steel frames for long-duty use. Rolling cases includes lids. FOB Shipping Point. | |
| Designed for confined areas and tight turns with less effort to dump. Built to handle the big, bulky capacity jobs. Helps with savings on housekeeping and safety in the work... | |
| Designed for easy, safe, one-man transport of drywall. 12 ga. 14" x 44" steel deck is sloped to retain the load. Features a smooth rounded notched deck frame for easy... | |
| Designed for lightweight handling in the plant or office. Engineered and built to handle heavy loads. Optimize with more shelf space. Available in 2 or 3 shelf models. Features reinforced... | |
| Designed to keep your wrists and arms in a natural, fatigue minimizing position while moving a load. Solid steel construction can handle loads up to 4000 lbs. Large 8 x... | |
| Divide and separate parts and supplies. Includes 4 bin dividers. Helps keep contents organized for ready retrieval. Enclosed on sides and back for added security and protection. Designed to support... | |
| Double column frame with kickstand keeps truck upright when not in use. Drums and barrels are securely positioned between the full length 1-5/16" frame uprights. Handles up to 1000 lbs. | |
| Dual purpose truck can be used as a hand truck or drum truck. Chime hook works with 55 & 30 gal. drums. Curved frame accommodates 5 gal. pails and kegs. | |
| Durable and affordable pallet truck. Features polyurethane load and steering wheels. Safely and easily lift and move pallets up to 5500 lbs. Features adjustable fork connecting rods. Overload bypass. Rubber... | |
| Easily and safely transports 10-12 banquet/church stackable type chairs. 60" tall tubular steel frame stabilizes stacked chairs. Front extension accommodates all sizes of chairs. Three styles of 10" wheels easily... | |
| Easily rotate drum while in cradle. This unique drum cart provides exceptional versatility. Easily pick up an upright drum, transport, then store horizontally. Tilting ability permits drainage of remaining liquid. | |
| Easy and quick assembly. Genuine Quantum Chrome Wire Shelving Mobile Carts. Heavy Duty wire shelving mobile carts resist corrosion, prevent the build up of dust and dirt, improve the visibility... | |
| Easy rolling cart supports loads up to 500 lbs. Exclusive rail steel corner angles for rigid, strong assembly. This handy and rugged cart is ideal for stockpicking, order deliver, mail... | |
| Egronomic 20"H. bed height means less bending for easier loading and unloading. Keeps material closer to most machine heights. Highly maneuverable - 4 swivel casters with 6" hard tread phenolic... | |
| Eliminates risk of spills during transport. Built in tool tray keeps tools and other small objects clean and handy. Easy maneuvering. 57 gal. sump capacity. Features handle and 360° pivoting... | |
| Ergonomic design reduces fatigue and back strain Won't crack, rust, chip or corrode Constructed of high-duty molded polyethylene from USDA and FDA approved resins and pigments for safe food handling... | |
| Ergonomic handle provides a more natural, comfortable grip. Reduces wrist strain yet allows for one-handed control. All welded construction with heavy 12 ga. shelves, these units ship fully assembled and... | |
| Expanded metal construction ensures visibility of contents and excellent air circulation for damp materials. Welded construction, 13 gauge expanded metal sides with solid bottom and angle iron frame, 2 swivel... | |
| Expanded metal sides for good visibility and air flow. Solid steel bottom deck provides added durability. Side drop-gate with spring latches folds down allowing easier loading and unloading. Double hinged... | |
| Extruded deck sections are engineered for high load capacity, durability and shock resistance. Up and down jolts are smoothed to protect loads and floors...prevents caster damage. Smooth rolling on 5" | |
| Features 2 removable Lattice-Style end racks. Ideal for bulky packages and roll goods. All-welded steel construction for 3600 lb. capacity use. End racks extend 36" above deck. Features 12 ga. | |
| Features dual handle. Tranfers cylinders on medium-duty applications. Features welded tank holders. Dual handle with vinyl grips. Includes 2 heavy-duty holding chains and tool tray. Green in color. FOB Shipping... | |
| Features manual pump - self propelled design. An economic alternative to expensive battery lift-self propelled models, the HESET22 features regular pallet truck pumping action combined with smooth start electric throttle... | |
| Heavy duty 12 ga. steel construction. Designed for durability. Strength and power. All welded construction except bolted on casters. Strong corner posts are 1-1/2" angle x 3/16" thick. 1" tubular... | |
| Heavy-duty, extra strong and corrosion resistant. Diamond pattern deck. Features clean attractive appearance and are constructed for heavy duty applications. Includes rubber bumpers front and back corners. Frame is constructed... | |
| Kiln-dried 5/4 all-hardwood deck manufactured from select red oak, white oak, or ash for long lasting durability. All wood frame construction. Made in USA. 2600 lbs. capacity. Double ball bearing,... | |
| Large volume capacity stock cart for filling orders, moving supplies, or taking tools to the work site. Bottom shelf is 12 ga. steel - all other shelves are expanded metal... | |
| Large wheels allow for movement over most surfaces. Use at construction sites, gravel pits or nurseries - where uneven or rough surfaces exist. Lightweight, yet strong tubular frame design handles... | |
| Lift 3000 lb. loads up to 31" in 10-12 seconds. Includes 12V battery charger. Ideal for work positioning stations. Smooth operating battery lifter makes short work of heavy loads. Easy... | |
| Lightweight all welded aluminum construction. Dual-grip handles. 750 (lbs.) capacity. Removable/Replaceabl e nose plate. The lightweight aluminum design makes it easy to maneuver. Truck is equipped with two 3-1/2" x... | |
| Lightweight and built to last. All welded. Removable 9" nose plate. The lightweight aluminum design makes it easy to maneuver. Truck is equipped with two 3-1/2 x 10” wheels, options... | |
| Lightweight, yet strong enough to handle up to 3600 lbs. Wrap-around deck of 1/8" thick treadplate serves as the truck bed and frame. Rolls on rugged 5" x 2" Poly-on-Steel... | |
| Maximizes control for different load sizes. Easy handling truck has Sure Grip dual handles to help evenly support loads and maximize user control. Durable steel construction. H60138 has a wider... | |
| Mobile carts that save you time. Open frame is easy to clean. Carts are constructed of 1-1/4 x 1-1/4 x .070” wall tubing and come with four 5 x... | |
| Non-tipping wheeled cart for high-volume, medium weight work. Compatible with dumper systems -- eliminates the lifting, carrying and hand emptying of buckets of barrels. Wide mouth and low profile design. | |
| North American quality at an import price. Designed for rugged, constant, heavy duty performance. Easy to use and maneuverable Pallet Truck features polyurethane wheels and rollers, adjustable push rods, robotic... | |
| Perfect for laundry, textiles, powders, and solid wastes. One-piece molded high-density polyethylene is impact-resistant and cleans easily. An economical mobile bulk truck that's used in motels, hospitals or general industrial... | |
| Platforms have rounded corners to prevent damage to door frames and other obstacles. Steel deck is made of strong 12 ga. construction, reinforced with steel cross-battens for convenient handling of... | |
| Prevent operator fatigue with 'ride-on' design. Features the same performance as HESPT44, but with the convenience of operator ride-on capability. Stand-on platform and operator guides ensure operator safety. Safety Features... | |
| Quality light weight truck at an economical price. All aluminum construction for durable use. Ships KD and boxed. FOB Shipping Point. | |
| Raises or lowers as materials are removed or added to the platform keeping material at ergonomic work height. Utilize tension springs which can be adjusted in order to fit each... | |
| Rugged construction features handle loads up to 1000 lbs. Practical design is easy to use and operate. Two retractable wooden handles are included for easy one-person operation. Steel handle also... | |
| Rugged virtually unbreakable mobile cart that is just right for easy handling in dozens of uses. Ideal for storing and transporting chemical, food ingredients, soiled linens, etc. Made of tough... | |
| Safely move heavy loads without tilting. Rugged design resists cracking, corrosion and bending. May be used with manual or automated lifting systems. Attached lids can't be lost or stolen. Caster... | |
| Shelves are formed into 3", 6" or 12" deep trays for parts and supplies storage. Made of rugged 12 ga. steel. Extra deep tray cart to contain parts, packages or... | |
| Simple, safe operation. Handle is not included - please order separately. Handle includes built-in drum tipper to assist with liquid drainage and bung nut wrench. Rugged steel construction for 800... | |
| Smooth operating hydraulic system permits pinpoint positioning of heavy loads. Ideal for machine loading, work in progress, etc. This mobile lift cart brings extra versatility to manufacturing or loading operations. | |
| Smooth, seamless body, molded from tough polyethylene resists corrosion, grease and oil. Efficient collection and dumping for all types of refuse. Designed for use in commercial and industrial environments. Easy... | |
| The affordable way for one person to move heavy pallet loads without a fork truck. User-friendly and low-maintenance. Proven ergonomic design has been tested for providing years of reliable usage. | |
| The CX12 is designed to make the operator's task extremely easy. Machine's stability is guaranteed by the lateral stabilizing wheels. The CX12 Lift Truck combines the compactness and versatility of... | |
| Three product configurations in one - Platform Truck, U-Boat Truck & Heavy-Duty Two-Shelf Utility Cart Duramold™ precision engineering The 24 x 52" Platform Truck and U-Boat Truck have a 1,000... | |
| Transforms into multiple truck and cart configurations Made from the highest strength-to-weight ratio material Made from Duramold™ precision engineered resin and metal composite structure that will not corrode, splinter, crack,... | |
| Trucks reduce the strain of balancing the cargo over long distances. Lightweight aluminum frame with auto rewind ratchet. HAAP-612 has double ratchet design for greater cargo security. HAVT-61 has four... | |
| Up to 600 lbs. capacity in platform mode. Large 17" x 14" nose plate. Dual-function hand truck converts to platform position for oversize loads. Welded 1-5/16" OD tube frame and... | |
| Use as a hand truck or a platform truck. Tough, durable and lightweight aluminum construction. Smooth and easy transition from the 2 to 4 wheel position. Features 18"W. noseplate for... | |
| Used in every industry from moving delicate linens to heavy metal parts. Heavy-duty construction features for superior durability. All critical wear points including the top rim are reinforced for extra... | |
| Versatile truck can be configured for multiple applications to transport all tools and materials to the job site in one trip. Ideal for large or small quantities of sheet material. | |
| Wire shelving is certified by the National Sanitation Foundation. Highly functional service carts that are available in 2 or 3 shelf configurations. Carts are 38-1/2"H with a capacity of 600... | |
| Zero turning radius. Folding one piece handle Transport loads big enough to stock a complete area with one trip. Integrated deck is designed with a groove to accept an extruded... |