Southland Equipment Service STEEL TOP BENCHES HHBS-3496-E8*

Description
These ergonomic benches allow operators to adjust their work surface. Accommodates specific height need with ease. Puts the work surface at the right height for back and fatigue saving productivity. Benches can be ordered with 8", 12" or 16" height adjustment. 1000 lbs. for 8" and 12" adjustment 750 lbs. for 16" adjustment. 16" adjustment available on benches 34"D. or larger. Manual crank folds under the bench when not in use. Electric unit can adjust height with the push of a button. Custom design available. Specify height adjustment. FOB Shipping Point. 13 colors available at no additional cost. Colors: Gray, Dark Green, Vista Green, Dark Brown, Beige, Dark Blue, Light Blue, Orange, Red, Putty, Black, White and Yellow - please specify. Delivery is not affected by color choice. Custom colors available at an additional cost. Custon Design...All items can be modified to suit your needs. Call for information. Photo shows Optional Drawer
Description
These ergonomic benches allow operators to adjust their work surface. Accommodates specific height need with ease. Puts the work surface at the right height for back and fatigue saving productivity. Benches can be ordered with 8", 12" or 16" height adjustment. 1000 lbs. for 8" and 12" adjustment 750 lbs. for 16" adjustment. 16" adjustment available on benches 34"D. or larger. Manual crank folds under the bench when not in use. Electric unit can adjust height with the push of a button. Custom design available. Specify height adjustment. FOB Shipping Point. 13 colors available at no additional cost. Colors: Gray, Dark Green, Vista Green, Dark Brown, Beige, Dark Blue, Light Blue, Orange, Red, Putty, Black, White and Yellow - please specify. Delivery is not affected by color choice. Custom colors available at an additional cost. Custon Design...All items can be modified to suit your needs. Call for information. Photo shows Optional Drawer

Suppliers

Company
Product
Description
Supplier Links
STEEL TOP BENCHES - HHBS-3496-E8* - Southland Equipment Service
Columbia, SC, USA
STEEL TOP BENCHES
HHBS-3496-E8*
STEEL TOP BENCHES HHBS-3496-E8*
These ergonomic benches allow operators to adjust their work surface. Accommodates specific height need with ease. Puts the work surface at the right height for back and fatigue saving productivity. Benches can be ordered with 8", 12" or 16" height adjustment. 1000 lbs. for 8" and 12" adjustment 750 lbs. for 16" adjustment. 16" adjustment available on benches 34"D. or larger. Manual crank folds under the bench when not in use. Electric unit can adjust height with the push of a button. Custom design available. Specify height adjustment. FOB Shipping Point. 13 colors available at no additional cost. Colors: Gray, Dark Green, Vista Green, Dark Brown, Beige, Dark Blue, Light Blue, Orange, Red, Putty, Black, White and Yellow - please specify. Delivery is not affected by color choice. Custom colors available at an additional cost. Custon Design...All items can be modified to suit your needs. Call for information. Photo shows Optional Drawer
  • These ergonomic benches allow operators to adjust their work surface.
  • Accommodates specific height need with ease.

Puts the work surface at the right height for back and fatigue saving productivity. Benches can be ordered with 8", 12" or 16" height adjustment. 1000 lbs. for 8" and 12" adjustment 750 lbs. for 16" adjustment. 16" adjustment available on benches 34"D. or larger. Manual crank folds under the bench when not in use. Electric unit can adjust height with the push of a button. Custom design available. Specify height adjustment. FOB Shipping Point.

13 colors available at no additional cost.
Colors:
Gray, Dark Green, Vista Green, Dark Brown, Beige, Dark Blue, Light Blue, Orange, Red, Putty, Black, White and Yellow - please specify.

Delivery is not affected by color choice.
Custom colors available at an additional cost.
Custon Design...All items can be modified to suit your needs. Call for information.
Photo shows Optional Drawer

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Workbenches and Workstations (Industrial)
Product Number HHBS-3496-E8*
Product Name STEEL TOP BENCHES
Length 34.0 inch (864 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - lifting-1890-28512 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details
Hypoxia Workstation - SCI-tive - Baker
Specs
Type Cleanroom
Length 21.9 inch (555 mm)
Width 46.1 inch (1170.00 mm)
View Details
Elevatek Workbench Cantilever (Mobile), Electric, Painted Steel (48
Specs
Length 30.0 inch (762 mm)
Width 48.0 inch (1219.20 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details