Southland Equipment Service Datasheets for Entry Gates
Entry gates are hinged partitions that allow access to designated areas.
Entry Gates: Learn more
| Product Name | Notes |
|---|---|
| For entry doors. Pivots out of the way when not in use. Fits all sizes - widths from 24" to 48"W. and heights from 61" to 83". Easily mounts in... | |
| Unique design allows the gate to be either on the wall or floor mounted. The Lite Lift Gate has an air assisted cylinder so it can be lifted to a... |