Southland Equipment Service Datasheets for Industrial Floor Mats
Industrial floor mats include rubber mats and matting, modular floor mat systems, and other matting for traction, impact protection, worker ergonomics and comfort. They can include functional features such as ESD protection.
Industrial Floor Mats: Learn more
| Product Name | Notes |
|---|---|
| 1/8" non-skid corrugated surface adds safety to workstation areas. Exclusive UniFusion™ bond improves safety by eliminating de-lamination. Floor mats are manufactured with RedStop™ which dramatically reduces mat slippage on smooth... | |
| 3/8" patented Zedlan™ chemical resistance foam, anti-fatigue matting. Provides 3 times the resilience of vinyl foam mats. Designed with ergonomics in mind -- by inducing natural flexing of muscles, these... | |
| A resilient anti-fatigue mat with an anti-slip surface texture. Multi-nib backing that helps promote easy drainage. Excellent mat for cooking areas, meat and bakery depts., bar areas and other medium... | |
| A unique Chevron pattern is woven elegantly to rival the appearance of high quality carpeting. Durable needle punched polypropylene. Hose off or vacuum when dry for easy cleaning. Vinyl backing... | |
| All purpose runner combines durable protection for floors with easy maintenance. V-Ribbed surface provides sure-footed traction. Great for automotive and machine shop areas. All-purpose, flexible 1/8" PVC runner allows for... | |
| Color fast, non-staining olefin fiber is bonded to a solid vinyl base. Soaks up over 1 gallon of water per square yard. Removes dirt and moisture with ease. Looks great... | |
| Diamond Plate pattern provides an abrasion and slip resistant wear surface. For use in high traffic areas. Diamond Plate runner is 3/16" thick PVC diamond surface runner. The11/16" Diamond Plate... | |
| Hollow "Air Dome" back provides dozens of air pockets. The ultimate anti-fatigue mat for all-day comfort. Ideal for work stations, cash registers, service counters, industrial settings and more. Molded safety... | |
| Ideal at all busy work cells the require more slip resistance than average. Ribs run the entire length of the mat. Exclusive UniFusion™ bond improves safety by eliminating de-lamination. | |
| Made of 100% Nitrile Rubber sponge cushion Closed cell cushion won’t absorb chemicals or water. Anti-static matting. Grease proof. Welding Safe. Certified by the National Floor Safety Institute as Anti-Slip... | |
| May be used in Food Service wet or dry areas. Available with drainage holes or solid deck top. Cushion Max will not allow bacteria growth, extending the durability of this... | |
| Resilient rubber mat that greatly reduces fatigue from long standing jobs in dry work environments. Designed specifically for the demands of heavy industrial applications and commercial kitchens. Solid rubber construction... | |
| Safety, anti-fatigue matting for increased worker comfort. Exclusive UniFusion™ bond improves safety by eliminating de-lamination. Floor mats are manufactured with RedStop™ which dramatically reduces mat slippage on smooth floor... | |
| Specially formulated foam for unparalleled resilience and cushioning for ultimate work comfort. Recommended for use in automotive and industrial work areas, service counters and laboratories. Designed and manufactured to accommodate... | |
| The ultimate safety/anti-fatigue mat for wet, oily equipment. Thousands of portholes allow liquid and debris to fall through keeping surface clear. Extra heavy-duty PVC vinyl compound withstands the heaviest loads... | |
| Variable height work platforms raise employees to ergonomic work levels at 2-5/8" increments. Flow through grid permits scrap and liquids to fall or drain below. Custom configurations are designed for... |