Southland Equipment Service Datasheets for Hose Reels
Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases and liquids for industrial applications.
Hose Reels: Learn more
| Product Name | Notes |
|---|---|
| Series S - Air/Water/Chemical Delivery applications. The Series S reel is economical, lighter weight and easy to handle. Its technical design and materials meet the demands of a medium-duty industrial... | |
| Series TH - Medium pressure hydraulic applications. The Series TH hydraulic hose reels are ideal for operating hydraulic cylinders, tools, and equipment. The Series TH incorporates contemporary engineering and manufacturing... | |
| A full beaded spool and heavy gauge materials result in an extreme duty reel. Durable powder coated finish. C-Series Hose Reels are ideally suited for plant maintenance, service trucks or... | |
| Constructed of heavy-gauge 304 stainless steel. Nickel plated swivel for reduced corrosion potential. CS-Series Stainless Steel Hose Reels are designed for low pressure use in harsh environments. Ideal for chemical... | |
| Dual pedestal base and guide arm design -- structurally reinforced. Series DP7000/80000 - Air/Water/Oil/Grease applications. Ideal for portable service trucks as well as permanent use. The series DP7000 features a... | |
| Most compact design in the industry. Guide rollers allow frictionless retrieval of hose. D-Series Hose Reels are suitable for low pressure use with air, water, oil, diesel fuel and grease... |