Southland Equipment Service Datasheets for Dock Equipment
Dock equipment covers all items that assist in the loading and unloading of materials from trucks to buildings. Dock equipment categories include dock boards, dock bumpers, dock seals, dock levelers, dock lights, dock shelters, dock doors, dock restraints, dock guides, and dock chocks.
Dock Equipment: Learn more
| Product Name | Notes |
|---|---|
| Using the Insulation Blanket will imporve heating efficiency and will save energy. They will pay for themselves many times over by controlling heat loss. The Insulation Blanket is water and... | |
| A lightweight, easy to handle aluminum chock. Features serrated top to grip the tire, and a triple edged bottom to grip the ground. Meets OSHA requirements. Measures 8" H... | |
| A shelter with full height and width access to the rear of the trailer. Ideal for trucks with varying heights, where the entire truck opening must be accessible for loading. | |
| Available with Polycarbonate Lamp Head, "Cool Touch" LED Lamp Head, or Metal Lamp Head. Available with Single Strut Swing Arms, Double Strut Arms, and Double Strut Flex Arms. Available arm... | |
| Combines the advantage of low cost and excellent sealing action. Designed for maximum energy savings with long-lasting features. For use with a 8' H x 8' W doors. 36 oz. | |
| Designed especially for aircraft use. Can be utilized on any side, thanks to the reflective tape running down the lengths. Ribbed edges around the perimeter provides excellent traction in virtually... | |
| Features a textured treadplate to provide maximum traction to wheels. Handle is welded to back of chock for easier moving as well as fastening a chain and hanger. Meets OSHA... | |
| Lightweight and can be carried and positioned by one person. Diamond tread surface and beveled edges provide safe and smooth entry and exit. Bend is designed to keep ramp... | |
| Manufactured with 3/8" or 1/2" aluminum tread plate. Rugged 1/2" steel locking legs are attached with vibration-proof fasteners. Includes knuckle saver strap handles for lifting. Dockplates are used in lighter... | |
| Prevent accidents and injuries at loading docks, truck wells, floor openings or walkways. These durable and strong railings provide extra protection for workers and equipment. Made of standard schedule 40... | |
| Scale 3" to 9" curbs and high door thresholds with these easy to handle Curb Jumpers. Perfect for use with hand trucks making deliveries. Rugged aluminum construction is lightweight for... | |
| Smooth and easy to operate with handle or optional wall mounted push button. Exclusive lift mechanism and spring assembly sets the board in place with 1/4 the effort of a... | |
| Specifically designed for use on fire equipment. ROADBLOCKS™ All-Terrain Urethane Wheel Chocks comply with NFPA 1901-09 and meet SAE-J348 standard for up to 32" and up to 44" wheel diameters. | |
| The convenient, safe and easy way to access loading docks from trucks. 11° bend in the plate allows edges to be flush at dock and truck for smooth material transfer. | |
| This dockboard is designed for extra strength and safety. Deck is made of tough aluminum alloy and curbs are structural steel with cast tapered ends. Deck is bolted on for... | |
| This rugged chock features a warning flag. Flag is painted safety yellow, with the word chock in black. Inside the chock contains a tube for the flag insert. Locking pins... | |
| Tough aluminum tread plate deck. Structural steel curbs bolted on 6" centers. High traction, corrosion free surface. Lightweight for easy maneuvering. This product provides strength and durability in a lighter,... |