Southland Equipment Service WORK BENCH WITH LOWER SHELF AND STRINGER H803-P-436

Description
Industrial-duty construction throughout. Stands up to hard punishing work. An excellent performer for maintenance, repair or assembly work. Legs, stringers, shelves, backboards and end pieces are heavy duty 14 ga. construction. 12 ga. steel tops support heavy loads. Plastic tops are non-glare white and available as conductive (anti-static) at additional cost. Hard rock maple tops make a superior work surface. Gray in color. Legs adjust from 30-3/4" to 34-3/4". Channel legs available with glides for uneven floors. Shipped K.D. FOB Shipping Point. BENCH DRAWER Heavy-duty welded construction. Full extension drawer slides that allow easy operation with the heaviest loads. Multi-unit design allows for stacking drawers. Mounting kit included. FOB Shipping Point. TOP SHELF Ideal for additional storage above the work surface. 10"D. x 12"H. Mounting hardware included. FOB Shipping Point. CASTER KIT Convert any workbench with lower shelves to a mobile workbench. Caster Kit includes heavy-duty 5" dia. casters (2 rigid, 2 swivel with brakes). FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
WORK BENCH WITH LOWER SHELF AND STRINGER - H803-P-436 - Southland Equipment Service
Columbia, SC, USA
WORK BENCH WITH LOWER SHELF AND STRINGER
H803-P-436
WORK BENCH WITH LOWER SHELF AND STRINGER H803-P-436
Industrial-duty construction throughout. Stands up to hard punishing work. An excellent performer for maintenance, repair or assembly work. Legs, stringers, shelves, backboards and end pieces are heavy duty 14 ga. construction. 12 ga. steel tops support heavy loads. Plastic tops are non-glare white and available as conductive (anti-static) at additional cost. Hard rock maple tops make a superior work surface. Gray in color. Legs adjust from 30-3/4" to 34-3/4". Channel legs available with glides for uneven floors. Shipped K.D. FOB Shipping Point. BENCH DRAWER Heavy-duty welded construction. Full extension drawer slides that allow easy operation with the heaviest loads. Multi-unit design allows for stacking drawers. Mounting kit included. FOB Shipping Point. TOP SHELF Ideal for additional storage above the work surface. 10"D. x 12"H. Mounting hardware included. FOB Shipping Point. CASTER KIT Convert any workbench with lower shelves to a mobile workbench. Caster Kit includes heavy-duty 5" dia. casters (2 rigid, 2 swivel with brakes). FOB Shipping Point.
  • Industrial-duty construction throughout.
  • Stands up to hard punishing work.

An excellent performer for maintenance, repair or assembly work. Legs, stringers, shelves, backboards and end pieces are heavy duty 14 ga. construction. 12 ga. steel tops support heavy loads. Plastic tops are non-glare white and available as conductive (anti-static) at additional cost. Hard rock maple tops make a superior work surface. Gray in color. Legs adjust from 30-3/4" to 34-3/4". Channel legs available with glides for uneven floors. Shipped K.D. FOB Shipping Point.
BENCH DRAWER

  • Heavy-duty welded construction.

Full extension drawer slides that allow easy operation with the heaviest loads. Multi-unit design allows for stacking drawers. Mounting kit included. FOB Shipping Point.

TOP SHELF

Ideal for additional storage above the work surface. 10"D. x 12"H. Mounting hardware included. FOB Shipping Point.

CASTER KIT

  • Convert any workbench with lower shelves to a mobile workbench.

Caster Kit includes heavy-duty 5" dia. casters (2 rigid, 2 swivel with brakes). FOB Shipping Point.

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Workbenches and Workstations (Industrial)
Product Number H803-P-436
Product Name WORK BENCH WITH LOWER SHELF AND STRINGER
Length 48.0 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BETEX Mobilift Series Workbenches - TB-WB260400 - Quality Bearings & Components
Specs
Type Mobile Hydraulic Workbench
Length 59.1 inch (1500 mm)
Width 37.4 inch (950.00 mm)
View Details
Workstation, Drawer Storage, Plastic Laminated Top (72
Specs
Length 30.0 inch (762 mm)
Width 72.0 inch (1828.80 mm)
Height 80.0 inch (2032 mm)
View Details
Hypoxia Workstation - SCI-tive - Baker
Specs
Type Cleanroom
Length 21.9 inch (555 mm)
Width 46.1 inch (1170.00 mm)
View Details
 - 1252407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench Complete Kit
Length 59.1 inch (1500 mm)
Width 27.6 inch (700.00 mm)
View Details