Southland Equipment Service WORK BENCH WITH LOWER SHELF AND STRINGER H803-S-629

Description
Industrial-duty construction throughout. Stands up to hard punishing work. An excellent performer for maintenance, repair or assembly work. Legs, stringers, shelves, backboards and end pieces are heavy duty 14 ga. construction. 12 ga. steel tops support heavy loads. Plastic tops are non-glare white and available as conductive (anti-static) at additional cost. Hard rock maple tops make a superior work surface. Gray in color. Legs adjust from 30-3/4" to 34-3/4". Channel legs available with glides for uneven floors. Shipped K.D. FOB Shipping Point. BENCH DRAWER Heavy-duty welded construction. Full extension drawer slides that allow easy operation with the heaviest loads. Multi-unit design allows for stacking drawers. Mounting kit included. FOB Shipping Point. TOP SHELF Ideal for additional storage above the work surface. 10"D. x 12"H. Mounting hardware included. FOB Shipping Point. CASTER KIT Convert any workbench with lower shelves to a mobile workbench. Caster Kit includes heavy-duty 5" dia. casters (2 rigid, 2 swivel with brakes). FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
WORK BENCH WITH LOWER SHELF AND STRINGER - H803-S-629 - Southland Equipment Service
Columbia, SC, USA
WORK BENCH WITH LOWER SHELF AND STRINGER
H803-S-629
WORK BENCH WITH LOWER SHELF AND STRINGER H803-S-629
Industrial-duty construction throughout. Stands up to hard punishing work. An excellent performer for maintenance, repair or assembly work. Legs, stringers, shelves, backboards and end pieces are heavy duty 14 ga. construction. 12 ga. steel tops support heavy loads. Plastic tops are non-glare white and available as conductive (anti-static) at additional cost. Hard rock maple tops make a superior work surface. Gray in color. Legs adjust from 30-3/4" to 34-3/4". Channel legs available with glides for uneven floors. Shipped K.D. FOB Shipping Point. BENCH DRAWER Heavy-duty welded construction. Full extension drawer slides that allow easy operation with the heaviest loads. Multi-unit design allows for stacking drawers. Mounting kit included. FOB Shipping Point. TOP SHELF Ideal for additional storage above the work surface. 10"D. x 12"H. Mounting hardware included. FOB Shipping Point. CASTER KIT Convert any workbench with lower shelves to a mobile workbench. Caster Kit includes heavy-duty 5" dia. casters (2 rigid, 2 swivel with brakes). FOB Shipping Point.
  • Industrial-duty construction throughout.
  • Stands up to hard punishing work.

An excellent performer for maintenance, repair or assembly work. Legs, stringers, shelves, backboards and end pieces are heavy duty 14 ga. construction. 12 ga. steel tops support heavy loads. Plastic tops are non-glare white and available as conductive (anti-static) at additional cost. Hard rock maple tops make a superior work surface. Gray in color. Legs adjust from 30-3/4" to 34-3/4". Channel legs available with glides for uneven floors. Shipped K.D. FOB Shipping Point.
BENCH DRAWER

  • Heavy-duty welded construction.

Full extension drawer slides that allow easy operation with the heaviest loads. Multi-unit design allows for stacking drawers. Mounting kit included. FOB Shipping Point.

TOP SHELF

Ideal for additional storage above the work surface. 10"D. x 12"H. Mounting hardware included. FOB Shipping Point.

CASTER KIT

  • Convert any workbench with lower shelves to a mobile workbench.

Caster Kit includes heavy-duty 5" dia. casters (2 rigid, 2 swivel with brakes). FOB Shipping Point.

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Workbenches and Workstations (Industrial)
Product Number H803-S-629
Product Name WORK BENCH WITH LOWER SHELF AND STRINGER
Length 72.0 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic Workstation - Concept 500 - Baker
Specs
Type Cleanroom
Length 31.4 inch (798 mm)
Width 54.8 inch (1391.92 mm)
View Details
BETEX Mobilift Series Workbenches - TB-WB3261000 - Quality Bearings & Components
Specs
Type Mobile Hydraulic Workbench
Length 57.1 inch (1450 mm)
Width 33.9 inch (860.00 mm)
View Details
RS Components, Ltd.
Specs
Type Work Bench
Length 59.1 inch (1500 mm)
Width 27.6 inch (700.00 mm)
View Details
Technician Workcenter (Corner) - RS-C030S - Rousseau Metal Inc.
Specs
Height 76.0 inch (1930 mm)
Capacity 400 lbs (181 kg)
Work Surface PaintedSteel
View Details