Southland Equipment Service Datasheets for Pallet Jacks
Pallet jacks or pallet trucks are used to short-haul pallets or other large items of freight. A piston raises the load enough for the operator to maneuver the cargo; these devices may be derive power from manual, electric, or petrol sources. There are many further varieties.
Pallet Jacks: Learn more
| Product Name | Notes |
|---|---|
| Adjustable fork width from 21" to 27" or anywhere in between. Just loosen and reset front and rear adjusting bolts. One truck does the work of two. Handles loads up... | |
| An economical way to move heavy pallet loads without the use of a fork truck. Includes 2 articulating steering wheels and 2 front load rollers. Steering wheels include precision... | |
| Big wheels use less pushing or pulling force when moving heavy loads. An alternative to fork trucks. Makes it easier to move loaded tubs weighing up to 4500 lbs. Raised... | |
| Durable and affordable pallet truck. Features polyurethane load and steering wheels. Safely and easily lift and move pallets up to 5500 lbs. Features adjustable fork connecting rods. Overload bypass. Rubber... | |
| Features manual pump - self propelled design. An economic alternative to expensive battery lift-self propelled models, the HESET22 features regular pallet truck pumping action combined with smooth start electric throttle... | |
| Large wheels allow for movement over most surfaces. Use at construction sites, gravel pits or nurseries - where uneven or rough surfaces exist. Lightweight, yet strong tubular frame design handles... | |
| Lift 3000 lb. loads up to 31" in 10-12 seconds. Includes 12V battery charger. Ideal for work positioning stations. Smooth operating battery lifter makes short work of heavy loads. Easy... | |
| North American quality at an import price. Designed for rugged, constant, heavy duty performance. Easy to use and maneuverable Pallet Truck features polyurethane wheels and rollers, adjustable push rods, robotic... | |
| Prevent operator fatigue with 'ride-on' design. Features the same performance as HESPT44, but with the convenience of operator ride-on capability. Stand-on platform and operator guides ensure operator safety. Safety Features... | |
| The affordable way for one person to move heavy pallet loads without a fork truck. User-friendly and low-maintenance. Proven ergonomic design has been tested for providing years of reliable usage. |