Southland Equipment Service Datasheets for Roller Dollies
Roller dollies are high capacity, low profile dollies used for moving, shifting, and positioning extremely heavy loads.
Roller Dollies: Learn more
| Product Name | Notes |
|---|---|
| Easily and safely transports and stores 10-12 stackable chairs. All steel Chair Dolly that can easily transport up to 12 stackable chairs. Constructed with formed sides, 1" lip, and tubular... | |
| Lightweight, maneuverable and easy to use. Rugged construction supports loads up to 400 lbs. 15" x 25" dolly is perfect to carry vertical, letter size file cabinets as well as... | |
| Sturdy aluminum dollies are constructed of aluminum channel and supports loads up to 2000 lbs. Lightweight design allows personnel to conveniently pick up and carry to destination. Extra mobility on... | |
| The only spill containment caddy in the world that can contain a spill and still be used mobile after a leak. Tilts to become an efficient self-dispensing station. Features ergonomic... |