Southland Equipment Service ADJUSTABLE SLIDE BOLT WORK BENCHES H2566AS

Description
Positions from 29" to 37"H for working comfort. Help improve working comfort and productivity with these slide bolt adjusting work benches. A working height of 29" to 37" can be positioned to ensure an ergonomically correct working level. Built-in bolts secure legs within an infinite 8" sliding range. Includes stringer for additional support and durability. Pre-engineered design allows for expansion with bench risers, picking racks, electrical outlet strip, back and end stops, and bench drawers. Five different work surfaces are available (see work bench top descriptions below). Available in Dove Gray and Putty colors. FOB IL, PA, CA, TX and GA. Work Bench Top Description Steel Top - 12-gauge steel; heavy-duty maintenance. Laminated Hardwood - 180° soft front edge; precision assembly and repair work. Plastic Laminate - 180° soft front edge; light assembly, office, school work. Super Comp. - 180° soft front edge; abuse resistant for assembly & repair. Graphite - Comfort edge; solvent resistant, medium duty work surface. For work bench accessories search keyword: Work Bench Accessories

Suppliers

Company
Product
Description
Supplier Links
ADJUSTABLE SLIDE BOLT WORK BENCHES - H2566AS - Southland Equipment Service
Columbia, SC, USA
ADJUSTABLE SLIDE BOLT WORK BENCHES
H2566AS
ADJUSTABLE SLIDE BOLT WORK BENCHES H2566AS
Positions from 29" to 37"H for working comfort. Help improve working comfort and productivity with these slide bolt adjusting work benches. A working height of 29" to 37" can be positioned to ensure an ergonomically correct working level. Built-in bolts secure legs within an infinite 8" sliding range. Includes stringer for additional support and durability. Pre-engineered design allows for expansion with bench risers, picking racks, electrical outlet strip, back and end stops, and bench drawers. Five different work surfaces are available (see work bench top descriptions below). Available in Dove Gray and Putty colors. FOB IL, PA, CA, TX and GA. Work Bench Top Description Steel Top - 12-gauge steel; heavy-duty maintenance. Laminated Hardwood - 180° soft front edge; precision assembly and repair work. Plastic Laminate - 180° soft front edge; light assembly, office, school work. Super Comp. - 180° soft front edge; abuse resistant for assembly & repair. Graphite - Comfort edge; solvent resistant, medium duty work surface. For work bench accessories search keyword: Work Bench Accessories
  • Positions from 29" to 37"H for working comfort.
  • Help improve working comfort and productivity with these slide bolt adjusting work benches.

A working height of 29" to 37" can be positioned to ensure an ergonomically correct working level. Built-in bolts secure legs within an infinite 8" sliding range. Includes stringer for additional support and durability. Pre-engineered design allows for expansion with bench risers, picking racks, electrical outlet strip, back and end stops, and bench drawers. Five different work surfaces are available (see work bench top descriptions below). Available in Dove Gray and Putty colors. FOB IL, PA, CA, TX and GA.

Work Bench Top Description
Steel Top - 12-gauge steel; heavy-duty maintenance.
Laminated Hardwood - 180° soft front edge; precision assembly and repair work.
Plastic Laminate - 180° soft front edge; light assembly, office, school work.
Super Comp. - 180° soft front edge; abuse resistant for assembly & repair.
Graphite - Comfort edge; solvent resistant, medium duty work surface.
For work bench accessories search keyword: Work Bench Accessories

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Workbenches and Workstations (Industrial)
Product Number H2566AS
Product Name ADJUSTABLE SLIDE BOLT WORK BENCHES
Length 34.0 inch (864 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Adjustable Workbench with Laminated Wood Top (60
Specs
Length 30.0 inch (762 mm)
Width 60.0 inch (1524.00 mm)
Capacity 825 lbs (374 kg)
View Details
BETEX Mobilift Series Workbenches - TB-WB3261000 - Quality Bearings & Components
Specs
Type Mobile Hydraulic Workbench
Length 57.1 inch (1450 mm)
Width 33.9 inch (860.00 mm)
View Details
 - 8386416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Heavyduty; Heavy Duty Storage Bench
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details
Microaerophilic Workstation - Bugbox Plus - Baker
Specs
Type Cleanroom
Length 33.0 inch (838 mm)
Width 26.0 inch (660.40 mm)
View Details