Southland Equipment Service Datasheets for Scales and Balances
Scales and balances are used to measure static or dynamic loads for a wide range of industrial applications.
Scales and Balances: Learn more
| Product Name | Notes |
|---|---|
| Easy to transport Fairbanks' Aegis® Transport Scales' built-in, two-wheel design, allows for easy portability - just tilt the scale back and move it to the next location. Fairbanks' Aegis® Transport... | |
| Fast, efficient 4500 lb. weighing capacity. Features 1-1/4"H. LED digit display. The all in one Pallet Truck with Scale allows product to be weighed while being moved to storage or... | |
| Ideal for economical weighing in food and chemical applications Easy-to-read large angled dial with sharply defined increments give pin sharp readings. Dual chart reads in pounds-ounces and kilograms-grams. Plexiglass lens... | |
| Safety swivel hook Rugged cast aluminum housing FED-311 series is battery operated with low battery indicator. Battery life is approximately 60 hours, recharging time is 8 hours. Power source is... | |
| Stainless steel smooth top platform Backlit LCD display with 1"H digits Multiple weighing modes: lb. lb:oz combination, oz, kg, g. Powered with AC power (adapter included) and rechargeable battery. Auto... | |
| Stainless steel smooth top platform Backlit LCD display with 1"H. digits Multiple weighing modes; lb, oz, kg, lb:oz combination. Powered with AC power (adapter included) and rechargeable battery. Auto power... | |
| Wireless Accuracy Fairbanks BlueLineFS Floor Scale with Bluetooth® Wireless Technology offers floor scale operators the freedom of mobility they have come to expect from other wireless devices. The BlueLine's wireless... |