Shenzhen Topway Technology Co., Ltd. Datasheets for Touch Screen Displays
Touch screen displays are user-friendly input devices. The user touches the screen and the input is communicated directly to the computer.
Touch Screen Displays: Learn more
| Product Name | Notes |
|---|---|
| Capacitive touch 7 inch Smart TFT LCD with built-in LAN port, supports remote UI design update and communicating / controlling Smart LCD display via TCP/IP protocol. It is perfect for... | |
| Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have... | |
| Interface: LVDS Voltage: 12V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 226.9mm x 150.5mm x 23.5mm Size: 9" Active Area: 198.0mm x 111.69mm Touch Screen: RTP | |
| Resolution: 1024x600 Interface: HDMI Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 251.0mm x 145.0mm x 20.7mm Size: 10.1" Active Area: 222.72mm x 125.28mm Touch Screen: CTP | |
| Resolution: 1024x600 Interface: LVDS Voltage: 3.3V: 12V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 251.0mm x 145.0mm x 15.5mm Size: 10.1" Active Area: 222.72mm x 125.28mm Touch Screen:... | |
| Resolution: 1024x600 Interface: LVDS Voltage: 3.3V: 12V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 251.0mm x 145.0mm x 18.3mm Size: 10.1" Active Area: 222.72mm x 125.28mm Touch Screen:... | |
| Resolution: 1024x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 260.0mm x 163.0mm x 17.1mm Size: 10.1" Active Area: 222.72mm x 125.28mm Touch Screen: CTP... | |
| Resolution: 1024x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: Yes Outline: 195.8mm x 115.0mm x 10.4mm Size: 7" Active Area: 154.21mm x 85.92mm Touch Screen: CTP... | |
| Resolution: 1024x600 Interface: RS232 Voltage: 12V/24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 251mm x 145mm x 19mm Size: 10.1" Protocol: Topway Active Area: 222.7mm x 125.2mm Touch... | |
| Resolution: 1024x768 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 279mm x 209mm x 11.6mm Size: 12.1" Active Area: 245.7mm x 184.3mm Touch Screen: RTP... | |
| Resolution: 1024x768 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 279mm x 209mm x 20.6mm Size: 12.1" Active Area: 245.7mm x 184.3mm Touch Screen: RTP... | |
| Resolution: 1024x768 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 293.0mm x 232.0mm x 15.9mm Size: 12.1" Active Area: 245.76mm x 184.32mm Touch Screen: CTP... | |
| Resolution: 1024x768 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 326.5mm x 253.5mm x 14.5mm Size: 15" Active Area: 304.1mm x 228.1mm Touch Screen: RTP... | |
| Resolution: 1280x800 Interface: LVDS Voltage: 3.3V: 12V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 258.66mm x 177.30mm x 15.45mm Size: 10.1" Active Area: 216.96mm x 135.60mm Touch Screen:... | |
| Resolution: 1366x480 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 195.0mm x 69.6mm x 17.1mm Size: 6.8" Active Area: 163.92mm x 55.44mm Touch Screen: RTP... | |
| Resolution: 1366x480 Interface: RS232 Voltage: 12V/24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 192mm x 69.6mm x 17.6mm Size: 6.8" Protocol: Topway Active Area: 163.9mm x 55.4mm Touch... | |
| Resolution: 1366x480 Interface: VGA Voltage: 5V Temperature: 0°C ~ 50°C Wide Viewing Angle: No Outline: 195.0mm x 69.9mm x 27.5mm Size: 6.8" Active Area: 163.92mm x 55.44mm Touch Screen: RTP... | |
| Resolution: 320x240 Interface: MCU Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 48.4mm x 69.2mm x 3.3mm Size: 2.8" Active Area: 43.8mm x 57.6mm Touch Screen: RTP... | |
| Resolution: 320x240 Interface: MCU Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 79.3mm x 49.1mm x 8.0mm Size: 2.8" Active Area: 57.6mm x 43.2mm Touch Screen: RTP... | |
| Resolution: 320x240 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 76.9mm x 63.9mm x 4.25mm Size: 3.5" Active Area: 70.08mm x 52.56mm Touch Screen: RTP... | |
| Resolution: 320x240 Interface: RS232 Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 93mm x 70.1mm x 13.8mm Size: 3.5" Protocol: Topway Active Area: 70mm x 52.5mm Touch... | |
| Resolution: 320x240 Interface: UART Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 79.3mm x 49.1mm x 9mm Size: 2.8" Protocol: Topway Active Area: 27.6mm x 43.2mm Touch... | |
| Resolution: 480x272 Interface: MCU: SPI Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 121.0mm x 70.0mm x 12.2mm Size: 4.3" Active Area: 95.04mm x 53.86mm Touch Screen:... | |
| Resolution: 480x272 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 105.5mm x 67.2mm x 4.2mm Size: 4.3" Active Area: 95.04mm x 53.86mm Touch Screen: RTP... | |
| Resolution: 480x272 Interface: RS232 Voltage: 12V/24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 139mm x 97mm x 27mm Size: 4.3" Protocol: Topway Active Area: 95mm x 53.8mm Touch... | |
| Resolution: 480x272 Interface: RS232 Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 121.9mm x 74.7mm x 14.1mm Size: 4.3" Protocol: Topway Active Area: 95mm x 53.8mm Touch... | |
| Resolution: 640x480 Interface: MCU Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 155.2mm x 109.0mm x 15.4mm Size: 5.6" Active Area: 112.886mm x 84.672mm Touch Screen: RTP... | |
| Resolution: 640x480 Interface: RS232 Voltage: 12V: 24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 114.8mm x 110.2mm x 21.6mm Size: 5.6" Protocol: Topway Active Area: 112.9mm x 84.6mm... | |
| Resolution: 800x480 Interface: HDMI: VGA Voltage: 12V Temperature: 0°C ~ 50°C Wide Viewing Angle: No Outline: 143.5mm x 80.9mm x 17.3mm Size: 5" Active Area: 108.0mm x 64.8mm Touch Screen:... | |
| Resolution: 800x480 Interface: HDMI: VGA Voltage: 12V Temperature: 0°C ~ 50°C Wide Viewing Angle: No Outline: 193.0mm x 112.0mm x 17.8mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen:... | |
| Resolution: 800x480 Interface: HDMI: VGA Voltage: 12V Temperature: 0°C ~ 50°C Wide Viewing Angle: No Outline: 226.9mm x 150.5mm x 23.2mm Size: 9" Active Area: 198.0mm x 111.69mm Touch Screen:... | |
| Resolution: 800x480 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 143.5mm x 80.9mm x 17.3mm Size: 5" Active Area: 108.0mm x 64.8mm Touch Screen: RTP... | |
| Resolution: 800x480 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 190mm x 112mm x 13.3mm Size: 7" Active Area: 154.1mm x 85.9mm Touch Screen: RTP... | |
| Resolution: 800x480 Interface: LVDS Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 187.0mm x 112.2mm x 25.6mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: CTP... | |
| Resolution: 800x480 Interface: LVDS Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 200.0mm x 105.0mm x 22.0mm Size: 5" Active Area: 108.0mm x 64.8mm Touch Screen: RTP... | |
| Resolution: 800x480 Interface: LVDS Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 200.0mm x 125mm x 30.0mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: RTP... | |
| Resolution: 800x480 Interface: LVDS Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 340.0mm x 400.0mm x 36.0mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: CTP... | |
| Resolution: 800x480 Interface: MCU Voltage: 5V Temperature: -10°C ~ 60°C Wide Viewing Angle: No Outline: 142.0mm x 79.0mm x 14.8mm Size: 5" Active Area: 108.0mm x 64.8mm Touch Screen: RTP... | |
| Resolution: 800x480 Interface: MCU Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 190.0mm x 112.0mm x 13.3mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: RTP... | |
| Resolution: 800x480 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 120.7mm x 75.8mm x 4.1mm Size: 5" Active Area: 108.0mm x 64.8mm Touch Screen: RTP... | |
| Resolution: 800x480 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 164.9mm x 100.0mm x 6.8mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: RTP... | |
| Resolution: 800x480 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 164.9mm x 100.0mm x 7.2mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: RTP... | |
| Resolution: 800x480 Interface: RGB Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 121.3mm x 76.4mm x 8.7mm Size: 5" Active Area: 108.0mm x 64.8mm Touch Screen: CTP... | |
| Resolution: 800x480 Interface: RGB Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 164.9mm x 100.0mm x 10.88mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: CTP... | |
| Resolution: 800x480 Interface: RGB Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 200.0mm x 125mm x 30.0mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: RTP... | |
| Resolution: 800x480 Interface: RS232 Voltage: 12V/24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 160mm x 105mm x 27mm Size: 5" Protocol: Topway Active Area: 108mm x 64.8mm Touch... | |
| Resolution: 800x480 Interface: RS232 Voltage: 12V/26V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 200mm x 125mm x 30mm Size: 7" Protocol: Topway Active Area: 154mm x 85.9mm Touch... | |
| Resolution: 800x480 Interface: RS232 Voltage: 12V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 226.9mm x 150.5mm x 22.4mm Size: 9" Protocol: Topway Active Area: 198m x 111.7mm Touch... | |
| Resolution: 800x480 Interface: RS232 Voltage: 5V/12V/24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 143.5mm x 81mm x 14.1mm Size: 5" Protocol: Topway Active Area: 108mm x 64.8mm Touch... | |
| Resolution: 800x480 Interface: RS232 Voltage: 5V/12V/24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 143.5mm x 81mm x 16.3mm Size: 5" Protocol: Topway Active Area: 108mm x 64.8mm Touch... | |
| Resolution: 800x480 Interface: RS232 Voltage: 5V/12V/24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 185.9mm x 109.5mm x 18.4mm Size: 7" Protocol: Topway Active Area: 154mm x 85.9mm Touch... | |
| Resolution: 800x480 Interface: RS485 Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 200.0mm x 125.0mm x 30.0mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: RTP | |
| Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 196.0mm x 143.9mm x 14.2mm Size: 8" Active Area: 162.0mm x 121.5mm Touch Screen: RTP... | |
| Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 196mm x 143.9mm x 12.7mm Size: 8" Active Area: 162mm x 121.5mm Touch Screen: RTP... | |
| Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 236.0mm x 176.9mm x 7.3mm Size: 10.4" Active Area: 211.2mm x 158.4mm Touch Screen: CTP... | |
| Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 236.0mm x 176.9mm x 7.3mm Size: 10.4" Active Area: 211.2mm x 158.4mm Touch Screen: RTP... | |
| Resolution: 800x600 Interface: LVDS Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 272.0mm x 214.0mm x 35.0mm Size: 10.4" Active Area: 211.2mm x 158.4mm Touch Screen: RTP... | |
| Resolution: 800x600 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 183.0mm x 141.0mm x 7.1mm Size: 8" Active Area: 162.0mm x 121.5mm Touch Screen: RTP... | |
| Resolution: 800x600 Interface: RS232 Voltage: 12V/24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 217mm x 166.5mm x 31.2mm Size: 8" Protocol: Topway Active Area: 162mm x 121.5mm Touch... | |
| Resolution: 800x600 Interface: RS232 Voltage: 12V/24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 247.8mm x 193.7mm x 19.4mm Size: 10.4" Protocol: Topway Active Area: 211.2mm x 158.4mm Touch... | |
| Resolution: 800x600 Interface: RS232 Voltage: 12V/24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 272mm x 214mm x 35mm Size: 10.4" Protocol: Topway Active Area: 211.2mm x 158.4mm Touch... | |
| Resolution: 800x600 Interface: RS232 Voltage: 12V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 196mm x 143mm x 17.2mm Size: 8" Protocol: Topway Active Area: 162mm x 121.5mm Touch... | |
| This Module is designed for portable DVD, GPS car TV & PMP(portable multimedia player)application which require high quality flat panel displays. It is also a good substitute for many outmoded... | |
| This product is composed of a TFT-LCD panel, driver ICs, FPC and LED backlight unit. Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into... | |
| This product is composed of a TFT-LCD panel, driver ICs, FPC and LED backlight unit. This Module is designed for portable DVD, GPS car TV & PMP(portable multimedia player)application which... | |
| TOPWAY HKT035BTB-1D is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. It is Suitable for Smart home, industry control, instrumentation, medical... | |
| TOPWAY HMT035CTB-C is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. TOPWAY's Smart LCDs embed a display engine and a versatile... | |
| TOPWAY HMT040ATA-D is a Smart TFT Module with 16bit MCU on board. Its graphics engine provides numbers of outstanding features. TOPWAY's Smart LCDs embed a display engine and a versatile... | |
| TOPWAY HMT043ATA-6C is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. It is Suitable for industry control, instrumentation, medical electronics, power... | |
| TOPWAY HMT043ATA-7C is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. TOPWAY's Smart LCDs embed a display engine and a versatile... | |
| TOPWAY HMT043GTA-1D is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. TOPWAY's Smart LCDs embed a display engine and a versatile... | |
| TOPWAY HMT050AMC-C is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. TOPWAY's Smart LCDs embed a display engine and a versatile... | |
| TOPWAY HMT121ATA-D is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. It supports TOPWAY TML 3.0 for preload and pre-design display... | |
| TOPWAY Smart TFT LCD Module, called Smart LCD for short. TOPWAY's Smart LCDs embed a display engine and a versatile range of TFT display sizes and Touch-panels to support a... |