Resolution:
800x480
Interface:
HDMI:
VGA
Voltage:
12V
Temperature:
0°C ~ 50°C
Wide Viewing Angle:
No
Outline:
226.9mm x 150.5mm x 23.2mm
Size:
9"
Active Area:
198.0mm x 111.69mm
Touch Screen:
RTP
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Touch Screen Displays |
| Product Number | LMT090DICFWD-AAA |
| Product Name | 9" Color TFT LCD Module HDMI 800x480 Resistive Touch Panel |
| Screen Type | LCD or other Flat Panel Display |
| Mounting Options | Stand Alone |
| Sensor Type | Resistive |
| Operating Temperature | 32 to 122 F (0 to 50 C) |