Shenzhen Topway Technology Co., Ltd. Color TFT LCD Module MCU SPI 480x272 4.3" LMT043DNFFWD-NCA

Description
Resolution: 480x272 Interface: MCU: SPI Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 121.0mm x 70.0mm x 12.2mm Size: 4.3" Active Area: 95.04mm x 53.86mm Touch Screen: RTP
Datasheet
Description
Resolution: 480x272 Interface: MCU: SPI Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 121.0mm x 70.0mm x 12.2mm Size: 4.3" Active Area: 95.04mm x 53.86mm Touch Screen: RTP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Color TFT LCD Module MCU SPI 480x272 4.3
Shenzhen, China
Color TFT LCD Module MCU SPI 480x272 4.3"
LMT043DNFFWD-NCA
Color TFT LCD Module MCU SPI 480x272 4.3" LMT043DNFFWD-NCA
Resolution: 480x272 Interface: MCU: SPI Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 121.0mm x 70.0mm x 12.2mm Size: 4.3" Active Area: 95.04mm x 53.86mm Touch Screen: RTP

Resolution:
480x272
Interface:
MCU:
SPI
Voltage:
3.3V
Temperature:
-20°C ~ 70°C
Wide Viewing Angle:
No
Outline:
121.0mm x 70.0mm x 12.2mm
Size:
4.3"
Active Area:
95.04mm x 53.86mm
Touch Screen:
RTP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Touch Screen Displays
Product Number LMT043DNFFWD-NCA
Product Name Color TFT LCD Module MCU SPI 480x272 4.3"
Screen Type LCD or other Flat Panel Display
Mounting Options Stand Alone
Sensor Type Resistive
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Screen Type LCD or other Flat Panel Display
View Details
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Touch Screens - 2300-FTAS00-12.1AS-4 - New Yorker Electronics Co., Inc.
Specs
Style External
Sensor Type Resistive
Screen Diagonal 12.1 inch (307 mm)
View Details
Mounting accessories - 762-9215 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details