TOPWAY HMT035CTB-C is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. TOPWAY's Smart LCDs embed a display engine and a versatile range of TFT display sizes and Touch-panels to support a wide range of industrial and instrumentation applications.
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Touch Screen Displays |
| Product Number | HMT035CTB-C |
| Product Name | RTP 3.5 Inch Smart TFT LCD UART |
| Screen Type | LCD or other Flat Panel Display |
| Sensor Type | Resistive |
| Features | Backlit |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |