Resolution:
800x480
Interface:
RS232
Voltage:
5V/12V/24V
Temperature:
-20°C ~ 70°C
Wide Viewing Angle:
No
Outline:
185.9mm x 109.5mm x 18.4mm
Size:
7"
Protocol:
Topway
Active Area:
154mm x 85.9mm
Touch Screen:
CTP
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Touch Screen Displays |
| Product Number | HMT070DTA-D |
| Product Name | Smart TFT LCD 800x480 with Capacitive Touch Screen |
| Screen Type | LCD or other Flat Panel Display |
| Mounting Options | Stand Alone |
| External Connections | Serial Interface |
| Sensor Type | Capacitive |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |