Shenzhen Topway Technology Co., Ltd. Datasheets for Liquid Crystal Display (LCD) Modules

Liquid crystal display (LCD) modules are used at the component level in place of less efficient displays such as cathode ray tubes (CRTs). These modules do not include housing and must be incorporated into a larger instrument or system.
Liquid Crystal Display (LCD) Modules: Learn more

Product Name Notes
Capacitive touch 7 inch Smart TFT LCD with built-in LAN port, supports remote UI design update and communicating / controlling Smart LCD display via TCP/IP protocol. It is perfect for...
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have...
LMT080TDGP01 is a TFT LCD display module with high resolution and wide viewing angle. This Module is designed for portable DVD, GPS car TV& PMP(portable multimedia player) application which require...
low profile 1.8" color LCD module with FPC connector, suitable for compact hand-held device. Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a...
Resolution 320x240 Interface MCU SPI Voltage 5V Temperature -20°C ~ 70°C Wide Viewing Angle Yes Outline 79.3mm*49.1mm*6.8mm Size 2.8" Active Area 43.2mm*57.6mm
Resolution 320x240 Interface MCU Voltage 3.3V Temperature -20°C ~ 70°C Outline 48.4mm*69.2mm*2.2mm Size 2.8" Active Area 43.2mm*57.6mm
Resolution 320x240 Interface RGB Voltage 3.3V Temperature -20°C ~ 70°C Wide Viewing Angle Yes Outline 76.8mm*63.8mm*3.3mm Size 3.5" Active Area 70.08mm*52.56mm
Resolution 480x272 Interface RGB Voltage 3.3V Temperature -20°C ~ 70°C Wide Viewing Angle Yes Outline 105.5mm*67.2mm*2.9mm Size 4.3" Active Area 95.06mm*53.86mm
Resolution 480x272 Interface RS485 Voltage 12V 24V Temperature -20°C ~ 70°C Outline 139mm x 97mm x 26.9mm Size 4.3" Protocol Topway Active Area 95.04mm x 53.89mm
Resolution 800x480 Interface SPI Voltage 3.3V Temperature -20°C ~ 70°C Outline 136mm*76mm*10.3mm Size 5" Active Area 108mm*64.8mm
Resolution: 1024x600 Interface: HDMI Voltage: 3.3V Temperature: -20°C~70°C Outline: 251.0mm x 145.0mm x 20.7mm V. A.: 222.72mm x 125.28mm
Resolution: 1024x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 260.0mm x 163.0mm x 17.1mm Size: 10.1" Active Area: 222.72mm x 125.28mm Touch Screen: CTP...
Resolution: 1024x768 Interface: HDMI Voltage: 12V Temperature: 0°C ~ 50°C Wide Viewing Angle: No Outline: 279.0mm x 209.0mm x 8.6mm Size: 12.1" Active Area: 245.76mm x 184.32mm
Resolution: 1024x768 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 279.0mm x 209.0mm x 9.0mm Size: 12.1" Active Area: 245.76mm x 184.32mm
Resolution: 1024x768 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 279mm x 209mm x 11.6mm Size: 12.1" Active Area: 245.7mm x 184.3mm Touch Screen: RTP...
Resolution: 1024x768 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 279mm x 209mm x 20.6mm Size: 12.1" Active Area: 245.7mm x 184.3mm Touch Screen: RTP...
Resolution: 1024x768 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 326.5mm x 253.5mm x 11.8mm Size: 15" Active Area: 304.1mm x 228.1mm
Resolution: 1024x768 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 326.5mm x 253.5mm x 14.5mm Size: 15" Active Area: 304.1mm x 228.1mm Touch Screen: RTP...
Resolution: 128 x 32 Interface: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 58.0mm x 22.5mm x 7.0mm Display Effects: Black-on-white V. A.: 53.0mm x 15.5mm
Resolution: 128 x 64 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 78.5mm x 51.0mm x 8.9mm Display Effects: Black-on-white V. A.: 72.0mm x 39.0mm
Resolution: 128 x 64 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 79.5mm x 64.0mm x 10.1mm Display Effects: Black-on-white V. A.: 72.0mm x 39.5mm
Resolution: 128 x 64 Interface: Parallel Voltage: 3.3V Temperature: -25°C~85°C Outline: 79.5mm x 64.0mm x 10.1mm Display Effects: Black-on-white V. A.: 72.0mm x 39.5mm
Resolution: 128 x 64 Interface: Parallel Voltage: 3.3V Temperature: -30°C~70°C Outline: 44.9mm x 32.6mm x 8.9mm Display Effects: Black-on-white V. A.: 38.5mm x 24.0mm
Resolution: 128 x 64 Interface: Parallel Voltage: 3.3V Temperature: -30°C~85°C Outline: 59.6mm x 50.6mm x 8.7mm Display Effects: Black-on-white V. A.: 53.6mm x 31.0mm
Resolution: 128 x 64 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 78.0mm x 70.0mm x 11.6mm Display Effects: White-on-blue V. A.: 62mm x 44mm
Resolution: 128 x 64 Interface: Parallel Voltage: 5.0V Fonts: ASCII, Chinese Temperature: -20°C~70°C Outline: 93.0mm x 70.0mm x 12.1mm Display Effects: Blue-on-white V. A.: 72.0mm x 39.0mm
Resolution: 128 x 64 Interface: Parallel Voltage: 5.0V Fonts: ASCII, Chinese Temperature: -20°C~70°C Outline: 93.0mm x 70.0mm x 12.1mm Display Effects: White-on-blue V. A.: 72.0mm x 39.0mm
Resolution: 128 x 64 Interface: Parallel Voltage: 5.0V Temperature: -20°C~70°C Outline: 93.0mm x 70.0mm x 13.8mm Display Effects: White-on-blue V. A.: 72.0mm x 39.0mm
Resolution: 128 x 64 Interface: Parallel: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 93.0mm x 70.0mm x 10.1mm Display Effects: Black-on-white V. A.: 72.0mm x 39.5mm
Resolution: 128 x 64 Interface: Parallel: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 93.0mm x 70.0mm x 10.1mm Display Effects: White-on-blue V. A.: 72.0mm x 39.5mm
Resolution: 128 x 64 Interface: Serial Voltage: 3.0V Temperature: -20°C~70°C Outline: 70.0mm x 43.0mm x 9.0mm Display Effects: Black-on-white V. A.: 58.0mm x 29.5mm
Resolution: 128 x 64 Interface: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 73.0mm x 42.0mm x 10.9mm Display Effects: White-on-blue V. A.: 55.0mm x 30.5mm
Resolution: 128 x 64 Interface: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 73.0mm x 42.0mm x 13.1mm Display Effects: Black-on-white V. A.: 55.0mm x 30.5mm
Resolution: 128 x 64 Interface: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 79.5mm x 64.0mm x 10.1mm Display Effects: Black-on-white V. A.: 72.0mm x 39.5mm
Resolution: 128 x 64 Interface: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 84.7mm x 50.7mm x 9.5mm Display Effects: Black-on-white V. A.: 72.0mm x 39.5mm
Resolution: 128 x 96 Interface: Parallel Voltage: 3.3V Temperature: -40℃~70℃ Outline: 63.8mm x 47.8mm x 9.8mm Display Effects: Black-on-white V. A.: 57.0mm x 34.0mm
Resolution: 132 x 32 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 80.0mm x 35.0mm x 11.5mm Display Effects: White-on-blue V. A.: 64.6mm x 16.0mm
Resolution: 132 x 32 Interface: Parallel Voltage: 3.3V Temperature: -25°C~85°C Outline: 80.0mm x 35.0mm x 11.5mm Display Effects: Black-on-white V. A.: 64.6mm x 16.0mm
Resolution: 144 x 32 Interface: Parallel: Serial Voltage: 5.0V Fonts: ACSII, Chinese Temperature: -20°C~70°C Outline: 80.8mm x 35.0mm x 12.5mm Display Effects: Blue-on-white V. A.: 64.6mm x 16.0mm
Resolution: 144 x 32 Interface: Parallel: Serial Voltage: 5.0V Fonts: ACSII, Chinese Temperature: -20°C~70°C Outline: 80.8mm x 35.0mm x 12.5mm Display Effects: White-on-blue V. A.: 64.6mm x 16.0mm
Resolution: 16 chars x 2 lines Interface: Parallel Voltage: 3.3V Fonts: ASCII Temperature: -10℃~60℃ Outline: 80.8mm x 36.0mm x 12.5mm Display Effects: White-on-blue V. A.: 64.6mm x 16.0mm
Resolution: 16 chars x 2 lines Interface: Parallel Voltage: 3.3V Fonts: ASCII Temperature: -20°C~70°C Outline: 80.8mm x 36.0mm x 14.3mm Display Effects: Blue-on-yellow-green V. A.: 64.6mm x 16.0mm
Resolution: 16 chars x 2 lines Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 53.0mm x 20.0mm x 9.1mm Display Effects: Blue-on-yellow-green V. A.: 36.0mm x 10.0mm
Resolution: 16 chars x 2 lines Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 53.0mm x 20.0mm x 9.1mm Display Effects: White-on-blue V. A.: 36.0mm x 10.0mm
Resolution: 16 chars x 2 lines Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 80.8mm x 36.0mm x 10.8mm Display Effects: White-on-blue V. A.: 64.6mm x 16.0mm
Resolution: 16 chars x 2 lines Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 80.8mm x 36.0mm x 12.5mm Display Effects: Blue-on-white V. A.: 64.6mm x 16.0mm
Resolution: 16 chars x 2 lines Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 80.8mm x 36.0mm x 14.0mm Display Effects: Blue-on-yellow-green V. A.: 64.6mm x 16.0mm
Resolution: 16 chars x 2 lines Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 84.0mm x 44.0mm x 14.3mm Display Effects: Blue-on-yellow-green V. A.: 64.6mm x 16.0mm
Resolution: 16 chars x 4 lines Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 87.0mm x 60.0mm x 13.2mm Display Effects: Blue-on-yellow-green V. A.: 62.0mm x 25.0mm
Resolution: 160 x 32 Interface: Parallel: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 116.0mm x 35.0mm x 12.4mm Display Effects: Black-on-white V. A.: 82.0mm x 18.6mm
Resolution: 160 x 32 Interface: Parallel: Serial Voltage: 5.0V Fonts: ASCII, Chinese Temperature: -20°C~70°C Outline: 116.0mm x 35.0mm x 12.5mm Display Effects: White-on-blue V. A.: 83.0mm x 18.6mm
Resolution: 160 x 32 Interface: Parallel: Serial Voltage: 5.0V Fonts: ASCII, Chinese Temperature: -20°C~70°C Outline: 116.0mm x 35.0mm x 14.0mm Display Effects: Blue-on-white V. A.: 83.0mm x 18.6mm
Resolution: 160 x 64 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 79.0mm x 42.3mm x 6.7mm Display Effects: Black-on-white V. A.: 61.0mm x 29.3mm
Resolution: 160 x 80 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 59.6mm x 50.6mm x 8.7mm Display Effects: Black-on-white V. A.: 53.0mm x 30.0mm
Resolution: 192 x 160 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 77.6mm x 72.5mm x 15.9mm Display Effects: Black-on-white V. A.: 72.5mm x 64.0mm
Resolution: 192 x 32 Interface: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 150.0mm x 23.0mm x 11.8mm Display Effects: Black-on-white V. A.: 89.5mm x 16.5mm
Resolution: 192 x 32 Interface: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 150.0mm x 23.0mm x 11.8mm Display Effects: White-on-blue V. A.: 89.5mm x 16.5mm
Resolution: 192 x 64 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 100.0mm x 60.0mm x 10.8mm Display Effects: Black-on-white V. A.: 84.0mm x 32.0mm
Resolution: 192 x 64 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 130.0mm x 65.0mm x 11.5mm Display Effects: Blue-on-yellow-green V. A.: 104.0mm x 39.0mm
Resolution: 192 x 64 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 130.0mm x 65.0mm x 11.5mm Display Effects: White-on-blue V. A.: 104.0mm x 39.0mm
Resolution: 192 x 64 Interface: Parallel Voltage: 5.0V Temperature: -20°C~70°C Outline: 100.0mm x 60.0mm x 12.5mm Display Effects: Black-on-white V. A.: 84.0mm x 31.0mm
Resolution: 192 x 64 Interface: Parallel Voltage: 5.0V Temperature: -20°C~70°C Outline: 100.0mm x 60.0mm x 12.5mm Display Effects: White-on-blue V. A.: 84.0mm x 31.0mm
Resolution: 192 x 64 Interface: Parallel Voltage: 5.0V Temperature: -20°C~70°C Outline: 130.0mm x 65.0mm x 14.1mm Display Effects: White-on-blue V. A.: 104.0mm x 39.0mm
Resolution: 192 x 64 Interface: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 114.0mm x 48.0mm x 10.8mm Display Effects: Black-on-white V. A.: 84.0mm x 32.0mm
Resolution: 20 chars x 2 lines Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 116.0mm x 35.0mm x 12.5mm Display Effects: White-on-blue V. A.: 83.0mm x 18.6mm
Resolution: 20 chars x 4 lines Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 98.0mm x 60.0mm x 13.7mm Display Effects: Blue-on-yellow-green V. A.: 76.0mm x 25.0mm
Resolution: 20 chars x 4 lines Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 98.0mm x 60.0mm x 13.7mm Display Effects: White-on-blue V. A.: 76.0mm x 25.0mm
Resolution: 216 x 64 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 96.0mm x 38.3mm x 11.0mm Display Effects: White-on-blue V. A.: 76.0mm x 26.0mm
Resolution: 24 chars x 2 lines Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 118.0mm x 36.0mm x 13.6mm Display Effects: White-on-blue V. A.: 94.5mm x 18.0mm
Resolution: 240 x 120 Interface: Parallel Voltage: 3.0V Temperature: -20°C~70°C Outline: 84.0mm x 50.0mm x 8.7mm Display Effects: Black-on-white V. A.: 72.0mm x 37.0mm
Resolution: 240 x 120 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 79.0mm x 42.3mm x 8.2m Display Effects: White-on-blue V. A.: 64.0mm x 31.5mm
Resolution: 240 x 128 Interface: Parallel Voltage: 3.0V Temperature: -20°C~70°C Outline: 131.5mm x 91.5mm x 11.2mm Display Effects: Black-on-white V. A.: 115.0mm x 64.5mm
Resolution: 240 x 128 Interface: Parallel Voltage: 3.0V Temperature: -20°C~70°C Outline: 131.5mm x 91.5mm x 11.2mm Display Effects: White-on-blue V. A.: 115.0mm x 64.5mm
Resolution: 240 x 128 Interface: Parallel Voltage: 3.0V Temperature: -20°C~70°C Outline: 144.0mm x 104.0mm x 11.2mm Display Effects: Black-on-white V. A.: 115.0mm x 64.5mm
Resolution: 240 x 128 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 79.5mm x 64.0mm x 10.1mm Display Effects: Black-on-white V. A.: 72.0mm x 39.5mm
Resolution: 240 x 128 Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 144.0mm x 104.0mm x 12.3mm Display Effects: White-on-blue V. A.: 114.0mm x 64.0mm
Resolution: 240 x 128 Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 144.0mm x 104.0mm x 13.3mm Display Effects: Black-on-white V. A.: 144.0mm x 64.0mm
Resolution: 240 x 128 Interface: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 79.5mm x 64.0mm x 10.1mm Display Effects: Black-on-white V. A.: 72.0mm x 39.5mm
Resolution: 240 x 160 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 60.0mm x 47.9mm x 8.5mm Display Effects: Black-on-white V. A.: 57.0mm x 36.2mm
Resolution: 240 x 160 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 70.0mm x 47.9mm x 10.0mm Display Effects: Black-on-white V. A.: 57.0mm x 36.2mm
Resolution: 240 x 160 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 92.7mm x 72.0mm x 9.05mm Display Effects: White-on-blue V. A.: 78.5mm x 48.0mm
Resolution: 240 x 64 Interface: Parallel Voltage: 3.3V Fonts: ASCII, Chinese Temperature: -20°C~70°C Outline: 180.0mm x 62.0mm x 12.3mm Display Effects: Blue-on-white V. A.: 134.0mm x 41.0mm
Resolution: 240 x 64 Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 180.0mm x 62.0mm x 12.3mm Display Effects: White-on-blue V. A.: 134.0mm x 41.0mm
Resolution: 240 x 80 Interface: Parallel Voltage: 3.0V Temperature: -20°C~70°C Outline: 130.0mm x 65.0mm x 11.5mm Display Effects: Black-on-white V. A.: 104.0mm x 39.0mm
Resolution: 256 x 160 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 93.0mm x 64.2mm x 9.8mm Display Effects: Black-on-white V. A.: 78.5mm x 48.0mm
Resolution: 256 x 64 Interface: Parallel Voltage: 5.0V Temperature: -20°C~70°C Outline: 137.0mm x 39.6mm x 11.3mm Display Effects: Black-on-white V. A.: 108.6mm x 29.6mm
Resolution: 256 x 64 Interface: Parallel Voltage: 5.0V Temperature: -20°C~70°C Outline: 137.0mm x 39.6mm x 11.3mm Display Effects: White-on-black V. A.: 108.6mm x 29.6mm
Resolution: 256 x 64 Interface: Parallel Voltage: 5.0V Temperature: -20°C~70°C Outline: 137.0mm x 39.6mm x 11.3mm Display Effects: White-on-blue V. A.: 108.6mm x 29.6mm
Resolution: 320 x 128 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 133.5mm x 48.5mm x 11.0mm Display Effects: White-on-blue V. A.: 92.5mm x 36.0mm
Resolution: 320 x 240 Interface: Controller Voltage: 5.0V Temperature: -20°C~70°C Outline: 159.0mm x 107.8mm x 10.0mm Display Effects: White-on-blue V. A.: 121.0mm x 91.6mm
Resolution: 320 x 240 Interface: Parallel Voltage: 3.3V Fonts: ASCII Temperature: -20°C~70°C Outline: 159.0mm x 107.8mm x 12.5mm Display Effects: Black-on-white V. A.: 121.0mm x 91.6mm
Resolution: 320 x 240 Interface: Parallel Voltage: 3.3V Fonts: ASCII, Chinese Temperature: -20°C~70°C Outline: 159.0mm x 107.8mm x 12.5mm Display Effects: Black-on-white V. A.: 118.3mm x 89.5mm
Resolution: 320 x 240 Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 160.0mm x 109.0mm x 11.2mm Display Effects: Black-on-white V. A.: 122.0mm x 92.0mm
Resolution: 320 x 240 Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 160.0mm x 109.0mm x 11.2mm Display Effects: White-on-blue V. A.: 122.0mm x 92.0mm
Resolution: 320 x 240 Interface: Parallel Voltage: 5.0V Fonts: ASCII, Chinese Temperature: -20°C~70°C Outline: 160.0mm x 109.0mm x 12.2mm Display Effects: Black-on-white V. A.: 122.0mm x 92.0mm
Resolution: 320 x 240 Interface: Parallel Voltage: 5.0V Fonts: ASCII, Chinese Temperature: -20°C~70°C Outline: 160.0mm x 109.0mm x 12.2mm Display Effects: White-on-blue V. A.: 122.0mm x 92.0mm
Resolution: 320x240 Interface: MCU Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 48.4mm x 69.2mm x 2.2mm Size: 2.8" Active Area: 43.2mm x 57.6mm
Resolution: 320x240 Interface: MCU Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 48.4mm x 69.2mm x 3.3mm Size: 2.8" Active Area: 43.8mm x 57.6mm Touch Screen: RTP...
Resolution: 320x240 Interface: MCU Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 79.3mm x 49.1mm x 8.0mm Size: 2.8" Active Area: 57.6mm x 43.2mm Touch Screen: RTP...
Resolution: 320x240 Interface: MCU: SPI Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 92.7mm x 72mm x 10.25mm Size: 3.5" Active Area: 70.08mm x 52.56mm
Resolution: 320x240 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 76.9mm x 63.9mm x 4.25mm Size: 3.5" Active Area: 70.08mm x 52.56mm Touch Screen: RTP...
Resolution: 480 x 128 Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 180.0mm x 65.0mm x 16.5mm Display Effects: Black-on-white V. A.: 132.0mm x 38.4mm
Resolution: 480x272 Interface: MCU: SPI Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 121.0mm x 70.0mm x 12.2mm Size: 4.3" Active Area: 95.04mm x 53.86mm Touch Screen:...
Resolution: 480x272 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 105.5mm x 67.2mm x 4.2mm Size: 4.3" Active Area: 95.04mm x 53.86mm Touch Screen: RTP...
Resolution: 640x480 Interface: MCU Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 155.2mm x 109.0 x 13.9mm Size: 5.6" Active Area: 112.886mm x 84.672mm
Resolution: 640x480 Interface: MCU Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 155.2mm x 109.0mm x 15.4mm Size: 5.6" Active Area: 112.886mm x 84.672mm Touch Screen: RTP...
Resolution: 8 chars x 2 lines Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 58.0mm x 32.0mm x 10.3mm Display Effects: White-on-blue V. A.: 38.0mm x 16.0mm
Resolution: 800x480 Interface: HDMI: VGA Voltage: 12V Temperature: 0°C ~ 50°C Wide Viewing Angle: No Outline: 143.5mm x 80.9mm x 17.3mm Size: 5" Active Area: 108.0mm x 64.8mm Touch Screen:...
Resolution: 800x480 Interface: HDMI: VGA Voltage: 12V Temperature: 0°C ~ 50°C Wide Viewing Angle: No Outline: 226.9mm x 150.5mm x 23.2mm Size: 9" Active Area: 198.0mm x 111.69mm Touch Screen:...
Resolution: 800x480 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 143.5mm x 80.9mm x14.6mm Size: 5" Active Area: 108.0mm x 64.8mm
Resolution: 800x480 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 190mm x 112mm x 13.3mm Size: 7" Active Area: 154.1mm x 85.9mm Touch Screen: RTP...
Resolution: 800x480 Interface: LVDS Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 187.0mm x 112.2mm x 25.6mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: CTP...
Resolution: 800x480 Interface: LVDS Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 200.0mm x 105.0mm x 22.0mm Size: 5" Active Area: 108.0mm x 64.8mm Touch Screen: RTP...
Resolution: 800x480 Interface: LVDS Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 200.0mm x 125mm x 30.0mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: RTP...
Resolution: 800x480 Interface: LVDS Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 340.0mm x 400.0mm x 36.0mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: CTP...
Resolution: 800x480 Interface: LVDS Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 340.0mm x400.0mm x36.0mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: CTP
Resolution: 800x480 Interface: MCU Voltage: 5V Temperature: -10°C ~ 60°C Wide Viewing Angle: No Outline: 142.0mm x 79.0mm x 14.8mm Size: 5" Active Area: 108.0mm x 64.8mm Touch Screen: RTP...
Resolution: 800x480 Interface: MCU Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 190.0mm x 112.0mm x 13.3mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: RTP...
Resolution: 800x480 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 120.7mm x 75.8mm x 4.1mm Size: 5" Active Area: 108.0mm x 64.8mm Touch Screen: RTP...
Resolution: 800x480 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 164.9mm x 100.0mm x 5.7mm Size: 7" Active Area: 154.08mm x 85.92mm
Resolution: 800x480 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 164.9mm x 100.0mm x 6.8mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: RTP...
Resolution: 800x480 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 164.9mm x 100.0mm x 7.2mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: RTP...
Resolution: 800x480 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 211.1mm x 126.5mm x 5.9mm Size: 9" Active Area: 198.0mm x 111.69mm
Resolution: 800x480 Interface: RGB Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 121.3mm x 76.4mm x 8.7mm Size: 5" Active Area: 108.0mm x 64.8mm Touch Screen: CTP...
Resolution: 800x480 Interface: RGB Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 164.9mm x 100.0mm x 10.88mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: CTP...
Resolution: 800x480 Interface: RGB Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 190.0mm x 112mm x 13.3mm Size: 7" Active Area: 154.08mm x 85.92mm
Resolution: 800x480 Interface: RGB Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 200.0mm x 125mm x 30.0mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: RTP...
Resolution: 800x480 Interface: RS232 Voltage: 12~24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 160mm x 105mm x 27mm Size: 5" Protocol: Topway Active Area: 108mm x 64.8mm Touch...
Resolution: 800x480 Interface: RS232 Voltage: 12~24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 204mm x 156.2mm x 32mm Size: 7" Protocol: Topway Active Area: 154mm x 85.9mm Touch...
Resolution: 800x480 Interface: RS232 Voltage: 5~24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 143.5mm x 81mm x 16.3mm Size: 5" Protocol: Topway Active Area: 108mm x 64.8mm Touch...
Resolution: 800x480 Interface: RS232 Voltage: 5~24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 185.9mm x 109.5mm x 18.4mm Size: 7" Protocol: Topway Active Area: 154mm x 85.9mm Touch...
Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 196.0mm x 143.9mm x 14.2mm Size: 8" Active Area: 162.0mm x 121.5mm Touch Screen: RTP...
Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 196.0mm x 143.9mm x 14.7mm Size: 8" Active Area: 162.0mm x 121.5mm
Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 196mm x 143.9mm x 12.7mm Size: 8" Active Area: 162mm x 121.5mm Touch Screen: RTP...
Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 236.0mm x 176.9mm x 7.3mm Size: 10.4" Active Area: 211.2mm x 158.4mm Touch Screen: CTP...
Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 236.0mm x 176.9mm x 7.3mm Size: 10.4" Active Area: 211.2mm x 158.4mm Touch Screen: RTP...
Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 236mm x 176.9mm x 5.6mm Size: 10.4" Active Area: 211.2mm x 158.4mm
Resolution: 800x600 Interface: LVDS Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 272.0mm x 214.0mm x 35.0mm Size: 10.4" Active Area: 211.2mm x 158.4mm Touch Screen: RTP...
Resolution: 800x600 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 183.0mm x 141.0mm x 7.1mm Size: 8" Active Area: 162.0mm x 121.5mm Touch Screen: RTP...
Resolution: 800x600 Interface: RS232 Voltage: 12V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 196mm x 143mm x 17.2mm Size: 8" Protocol: Topway Active Area: 162mm x 121.5mm Touch...
Resolution: 800x600 Interface: RS232 Voltage: 12~24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 217mm x 166.5mm x 31.2mm Size: 8" Protocol: Topway Active Area: 162mm x 121.5mm Touch...
Resolution: 800x600 Interface: RS232 Voltage: 12~24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 247.8mm x 193.7mm x 19.4mm Size: 10.4" Protocol: Topway Active Area: 211.2mm x 158.4mm Touch...
Resolution: 800x600 Interface: RS232 Voltage: 12~24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 272mm x 214mm x 35mm Size: 10.4" Protocol: Topway Active Area: 211.2mm x 158.4mm Touch...
Smart TFT LCD display embeds LCD driver, controller and MCU, sets engineer free from tedious UI & touch screen programming. Using Smart TFT LCD module, our customers greatly reduce product's...
The industrial marketplace is demanding circular displays, to differentiate product design. This extremely thin profile (2.67mm) 3.3 inch round TFT LCD has 320x320 resolution, which is suitable for home appliances,...
This Module is designed for portable DVD, GPS car TV & PMP(portable multimedia player)application which require high quality flat panel displays. It is also a good substitute for many outmoded...
This Module is designed for portable DVD, GPS car TV & PMP(portable multimedia player)application which require high quality flat panel displays. It is also a good substitute for many outmoded...
This Module is designed for portable DVD, GPS car TV& PMP(portable multimedia player) application which require high quality flat panel displays. It is also a good substitute for many outmoded...
This product is composed of a TFT-LCD panel, driver ICs, FPC and LED backlight unit. Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into...
This product is composed of a TFT-LCD panel, driver ICs, FPC and LED backlight unit. This Module is designed for portable DVD, GPS car TV & PMP(portable multimedia player)application which...
TM084SDHG02 (currently in-stock) from Tianma is a 8.4 inches TFT LCD display module, 800(RGB)x600 resolution. It is a transmissive TFT LCD with white LED backlight, 12 o'clock viewing angle.
TOPWAY HKT035BTB-1D is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. It is Suitable for Smart home, industry control, instrumentation, medical...
TOPWAY HMT035CTB-C is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. TOPWAY's Smart LCDs embed a display engine and a versatile...
TOPWAY HMT040ATA-D is a Smart TFT Module with 16bit MCU on board. Its graphics engine provides numbers of outstanding features. TOPWAY's Smart LCDs embed a display engine and a versatile...
TOPWAY HMT043ATA-6C is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. It is Suitable for industry control, instrumentation, medical electronics, power...
TOPWAY HMT043ATA-7C is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. TOPWAY's Smart LCDs embed a display engine and a versatile...
TOPWAY HMT043GTA-1D is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. TOPWAY's Smart LCDs embed a display engine and a versatile...
TOPWAY HMT043MTA-D is a Smart TFT Module . Its graphics engine provides numbers of outstanding features. TOPWAY's Smart LCDs  embed a display engi ne and a versatile r ange of TFT display  sizes and Touch-pane ls to support a wide  range of industrial  and instrumentation  applications.
TOPWAY HMT050AMC-C is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. TOPWAY's Smart LCDs embed a display engine and a versatile...
TOPWAY HMT101ATA-D is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. TOPWAY's Smart LCDs embed a display engine and a versatile...
TOPWAY HMT150ATA-D is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. It supports TOPWAY TML 3.0 for preload and pre-design display...
TOPWAY monochrome LCD displays prioritizing simplicity and functionality, provide striking graphics with ultra-low power consumption. Our monochrome graphic LCD displays offer a wide range of sizes and display formats in...
TOPWAY Smart TFT LCD Module, called Smart LCD for short. TOPWAY's Smart LCDs embed a display engine and a versatile range of TFT display sizes and Touch-panels to support a...
We build TFT LCD display module with many characters: sunlight readable, wide viewing angle & working temperature, touch supported, water proof and UV protection, etc.