Shenzhen Topway Technology Co., Ltd. Datasheets for Video Displays
Video monitors display video images from cameras and recorders, often using cathode ray tube (CRT) technology.
Video Displays: Learn more
| Product Name | Notes |
|---|---|
| Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have... | |
| Resolution: 1024x600 Interface: HDMI Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 251.0mm x 145.0mm x 20.7mm Size: 10.1" Active Area: 222.72mm x 125.28mm Touch Screen: CTP | |
| Resolution: 1024x600 Interface: LVDS Voltage: 3.3V: 12V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 251.0mm x 145.0mm x 15.5mm Size: 10.1" Active Area: 222.72mm x 125.28mm Touch Screen:... | |
| Resolution: 1024x600 Interface: LVDS Voltage: 3.3V: 12V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 251.0mm x 145.0mm x 18.3mm Size: 10.1" Active Area: 222.72mm x 125.28mm Touch Screen:... | |
| Resolution: 1024x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 260.0mm x 163.0mm x 17.1mm Size: 10.1" Active Area: 222.72mm x 125.28mm Touch Screen: CTP... | |
| Resolution: 1024x600 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 235mm x 143mm x 5mm Size: 10.1" Active Area: 222.72mm x 125.28mm | |
| Resolution: 1024x600 Interface: RS232 Voltage: 12V/24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 251mm x 145mm x 19mm Size: 10.1" Protocol: Topway Active Area: 222.7mm x 125.2mm Touch... | |
| Resolution: 1024x768 Interface: HDMI Voltage: 12V Temperature: 0°C ~ 50°C Wide Viewing Angle: No Outline: 279.0mm x 209.0mm x 8.6mm Size: 12.1" Active Area: 245.76mm x 184.32mm | |
| Resolution: 1024x768 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 279.0mm x 209.0mm x 9.0mm Size: 12.1" Active Area: 245.76mm x 184.32mm | |
| Resolution: 1024x768 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 279mm x 209mm x 11.6mm Size: 12.1" Active Area: 245.7mm x 184.3mm Touch Screen: RTP... | |
| Resolution: 1024x768 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 279mm x 209mm x 20.6mm Size: 12.1" Active Area: 245.7mm x 184.3mm Touch Screen: RTP... | |
| Resolution: 1024x768 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 293.0mm x 232.0mm x 15.9mm Size: 12.1" Active Area: 245.76mm x 184.32mm Touch Screen: CTP... | |
| Resolution: 1024x768 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 326.5mm x 253.5mm x 11.8mm Size: 15" Active Area: 304.1mm x 228.1mm | |
| Resolution: 1024x768 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 326.5mm x 253.5mm x 14.5mm Size: 15" Active Area: 304.1mm x 228.1mm Touch Screen: RTP... | |
| Resolution: 1280x800 Interface: LVDS Voltage: 3.3V: 12V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 258.66mm x 177.30mm x 15.45mm Size: 10.1" Active Area: 216.96mm x 135.60mm Touch Screen:... | |
| Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 236.0mm x 176.9mm x 7.3mm Size: 10.4" Active Area: 211.2mm x 158.4mm Touch Screen: CTP... | |
| Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 236.0mm x 176.9mm x 7.3mm Size: 10.4" Active Area: 211.2mm x 158.4mm Touch Screen: RTP... | |
| Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 236mm x 176.9mm x 5.6mm Size: 10.4" Active Area: 211.2mm x 158.4mm | |
| Resolution: 800x600 Interface: LVDS Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 272.0mm x 214.0mm x 35.0mm Size: 10.4" Active Area: 211.2mm x 158.4mm Touch Screen: RTP... | |
| Resolution: 800x600 Interface: RS232 Voltage: 12V/24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 247.8mm x 193.7mm x 19.4mm Size: 10.4" Protocol: Topway Active Area: 211.2mm x 158.4mm Touch... | |
| Resolution: 800x600 Interface: RS232 Voltage: 12V/24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 272mm x 214mm x 35mm Size: 10.4" Protocol: Topway Active Area: 211.2mm x 158.4mm Touch... | |
| This product is composed of a TFT-LCD panel, driver ICs, FPC and LED backlight unit. Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into... | |
| This product is composed of a TFT-LCD panel, driver ICs, FPC and LED backlight unit. This Module is designed for portable DVD, GPS car TV & PMP(portable multimedia player)application which... | |
| TOPWAY HMT101ATA-D is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. TOPWAY's Smart LCDs embed a display engine and a versatile... |