Shenzhen Topway Technology Co., Ltd. 4 wire Resistive Touch 8" Color TFT LCD Screen RGB 800x600 LMT080DIEFWU-NNA

Description
Resolution: 800x600 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 183.0mm x 141.0mm x 7.1mm Size: 8" Active Area: 162.0mm x 121.5mm Touch Screen: RTP
Datasheet
Description
Resolution: 800x600 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 183.0mm x 141.0mm x 7.1mm Size: 8" Active Area: 162.0mm x 121.5mm Touch Screen: RTP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 wire Resistive Touch 8
Shenzhen, China
4 wire Resistive Touch 8" Color TFT LCD Screen RGB 800x600
LMT080DIEFWU-NNA
4 wire Resistive Touch 8" Color TFT LCD Screen RGB 800x600 LMT080DIEFWU-NNA
Resolution: 800x600 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 183.0mm x 141.0mm x 7.1mm Size: 8" Active Area: 162.0mm x 121.5mm Touch Screen: RTP

Resolution:
800x600
Interface:
RGB
Voltage:
3.3V
Temperature:
-20°C ~ 70°C
Wide Viewing Angle:
No
Outline:
183.0mm x 141.0mm x 7.1mm
Size:
8"
Active Area:
162.0mm x 121.5mm
Touch Screen:
RTP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Touch Screen Displays
Product Number LMT080DIEFWU-NNA
Product Name 4 wire Resistive Touch 8" Color TFT LCD Screen RGB 800x600
Screen Type LCD or other Flat Panel Display
Mounting Options Stand Alone
Sensor Type Resistive
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Visu Panel - Control Panel - 762-5203/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Capacitive
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-15AN-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 9.67 inch (246 mm)
View Details
3 suppliers
15
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
 - 1046183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details