Shenzhen Topway Technology Co., Ltd. Datasheets for Flat Panel Displays
Flat panel displays (FPDs) are thin, flat, electronic devices used to display data. They are commonly used in notebook computers. Most styles include the housing and ports necessary to connect them to a computer.
Flat Panel Displays: Learn more
| Product Name | Notes |
|---|---|
| Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have... | |
| Resolution: 1024x600 Interface: LVDS Voltage: 3.3V: 12V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 251.0mm x 145.0mm x 15.5mm Size: 10.1" Active Area: 222.72mm x 125.28mm Touch Screen:... | |
| Resolution: 1280x800 Interface: LVDS Voltage: 3.3V: 12V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 258.66mm x 177.30mm x 15.45mm Size: 10.1" Active Area: 216.96mm x 135.60mm Touch Screen:... | |
| This product is composed of a TFT-LCD panel, driver ICs, FPC and LED backlight unit. Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into... | |
| This product is composed of a TFT-LCD panel, driver ICs, FPC and LED backlight unit. This Module is designed for portable DVD, GPS car TV & PMP(portable multimedia player)application which... | |
| TOPWAY HMT101ATA-D is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. TOPWAY's Smart LCDs embed a display engine and a versatile... |