Shenzhen Topway Technology Co., Ltd. Capacitive Touch Smart TFT LCD 3.5" UART HKT035BTB-1D

Description
TOPWAY HKT035BTB-1D is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. It is Suitable for Smart home, industry control, instrumentation, medical electronics, power electric equipment applications.
Datasheet
Description
TOPWAY HKT035BTB-1D is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. It is Suitable for Smart home, industry control, instrumentation, medical electronics, power electric equipment applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Smart TFT LCD 3.5
Shenzhen, China
Capacitive Touch Smart TFT LCD 3.5" UART
HKT035BTB-1D
Capacitive Touch Smart TFT LCD 3.5" UART HKT035BTB-1D
TOPWAY HKT035BTB-1D is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. It is Suitable for Smart home, industry control, instrumentation, medical electronics, power electric equipment applications.

TOPWAY HKT035BTB-1D is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. It is Suitable for Smart home, industry control, instrumentation, medical electronics, power electric equipment applications.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Touch Screen Displays
Product Number HKT035BTB-1D
Product Name Capacitive Touch Smart TFT LCD 3.5" UART
Screen Type LCD or other Flat Panel Display
Sensor Type Capacitive
Features Backlit
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Visu Panel - Control Panel - 762-4202/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
12.1
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-12.1AN-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 7.8 inch (198 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details