Shenzhen Topway Technology Co., Ltd. 2.8" TFT LCD Module MCU 320x240 Resistive Touch Screen LMT028DHHFWL-NEA

Description
Resolution: 320x240 Interface: MCU Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 79.3mm x 49.1mm x 8.0mm Size: 2.8" Active Area: 57.6mm x 43.2mm Touch Screen: RTP
Datasheet
Description
Resolution: 320x240 Interface: MCU Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 79.3mm x 49.1mm x 8.0mm Size: 2.8" Active Area: 57.6mm x 43.2mm Touch Screen: RTP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.8
Shenzhen, China
2.8" TFT LCD Module MCU 320x240 Resistive Touch Screen
LMT028DHHFWL-NEA
2.8" TFT LCD Module MCU 320x240 Resistive Touch Screen LMT028DHHFWL-NEA
Resolution: 320x240 Interface: MCU Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 79.3mm x 49.1mm x 8.0mm Size: 2.8" Active Area: 57.6mm x 43.2mm Touch Screen: RTP

Resolution:
320x240
Interface:
MCU
Voltage:
5V
Temperature:
-20°C ~ 70°C
Wide Viewing Angle:
No
Outline:
79.3mm x 49.1mm x 8.0mm
Size:
2.8"
Active Area:
57.6mm x 43.2mm
Touch Screen:
RTP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Touch Screen Displays
Product Number LMT028DHHFWL-NEA
Product Name 2.8" TFT LCD Module MCU 320x240 Resistive Touch Screen
Screen Type LCD or other Flat Panel Display
Mounting Options Stand Alone
Sensor Type Resistive
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mounting accessories - 758-879/000-305 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
 - 7859887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details
Specs
Screen Type LCD or other Flat Panel Display
View Details