Shenzhen Topway Technology Co., Ltd. 10.4" TFT LCD 800x600 with RTP & Casing for EV Charger LMK104DNEFWU-AKA

Description
Resolution: 800x600 Interface: LVDS Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 272.0mm x 214.0mm x 35.0mm Size: 10.4" Active Area: 211.2mm x 158.4mm Touch Screen: RTP
Datasheet
Description
Resolution: 800x600 Interface: LVDS Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 272.0mm x 214.0mm x 35.0mm Size: 10.4" Active Area: 211.2mm x 158.4mm Touch Screen: RTP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.4
Shenzhen, China
10.4" TFT LCD 800x600 with RTP & Casing for EV Charger
LMK104DNEFWU-AKA
10.4" TFT LCD 800x600 with RTP & Casing for EV Charger LMK104DNEFWU-AKA
Resolution: 800x600 Interface: LVDS Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 272.0mm x 214.0mm x 35.0mm Size: 10.4" Active Area: 211.2mm x 158.4mm Touch Screen: RTP

Resolution:
800x600
Interface:
LVDS
Voltage:
5V
Temperature:
-20°C ~ 70°C
Wide Viewing Angle:
No
Outline:
272.0mm x 214.0mm x 35.0mm
Size:
10.4"
Active Area:
211.2mm x 158.4mm
Touch Screen:
RTP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Touch Screen Displays
Product Number LMK104DNEFWU-AKA
Product Name 10.4" TFT LCD 800x600 with RTP & Casing for EV Charger
Screen Type LCD or other Flat Panel Display
Mounting Options Stand Alone
Sensor Type Resistive
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Web Panel - 762-4103 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-19AN-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 12.63 inch (321 mm)
View Details
3 suppliers