Shenzhen Topway Technology Co., Ltd. Resistive Touch Color TFT LCD Panel Module LVDS 1024x768 15" LMT150DNGFWD-NNA-1

Description
Resolution: 1024x768 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 326.5mm x 253.5mm x 14.5mm Size: 15" Active Area: 304.1mm x 228.1mm Touch Screen: RTP
Datasheet
Description
Resolution: 1024x768 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 326.5mm x 253.5mm x 14.5mm Size: 15" Active Area: 304.1mm x 228.1mm Touch Screen: RTP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistive Touch Color TFT LCD Panel Module LVDS 1024x768 15
Shenzhen, China
Resistive Touch Color TFT LCD Panel Module LVDS 1024x768 15"
LMT150DNGFWD-NNA-1
Resistive Touch Color TFT LCD Panel Module LVDS 1024x768 15" LMT150DNGFWD-NNA-1
Resolution: 1024x768 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 326.5mm x 253.5mm x 14.5mm Size: 15" Active Area: 304.1mm x 228.1mm Touch Screen: RTP

Resolution:
1024x768
Interface:
LVDS
Voltage:
3.3V
Temperature:
-20°C ~ 70°C
Wide Viewing Angle:
No
Outline:
326.5mm x 253.5mm x 14.5mm
Size:
15"
Active Area:
304.1mm x 228.1mm
Touch Screen:
RTP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Touch Screen Displays
Product Number LMT150DNGFWD-NNA-1
Product Name Resistive Touch Color TFT LCD Panel Module LVDS 1024x768 15"
Screen Type LCD or other Flat Panel Display
Mounting Options Stand Alone
Sensor Type Resistive
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7859878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-15AN-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 9.67 inch (246 mm)
View Details
3 suppliers