Shenzhen Topway Technology Co., Ltd. Smart LCD Module TFT Display RTP 800x600 HMT080ATA-C

Description
Resolution: 800x600 Interface: RS232 Voltage: 12V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 196mm x 143mm x 17.2mm Size: 8" Protocol: Topway Active Area: 162mm x 121.5mm Touch Screen: RTP
Datasheet
Description
Resolution: 800x600 Interface: RS232 Voltage: 12V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 196mm x 143mm x 17.2mm Size: 8" Protocol: Topway Active Area: 162mm x 121.5mm Touch Screen: RTP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart LCD Module TFT Display RTP 800x600 - HMT080ATA-C - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
Smart LCD Module TFT Display RTP 800x600
HMT080ATA-C
Smart LCD Module TFT Display RTP 800x600 HMT080ATA-C
Resolution: 800x600 Interface: RS232 Voltage: 12V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 196mm x 143mm x 17.2mm Size: 8" Protocol: Topway Active Area: 162mm x 121.5mm Touch Screen: RTP

Resolution:
800x600
Interface:
RS232
Voltage:
12V
Temperature:
-20°C ~ 70°C
Wide Viewing Angle:
No
Outline:
196mm x 143mm x 17.2mm
Size:
8"
Protocol:
Topway
Active Area:
162mm x 121.5mm
Touch Screen:
RTP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Touch Screen Displays
Product Number HMT080ATA-C
Product Name Smart LCD Module TFT Display RTP 800x600
Screen Type LCD or other Flat Panel Display
Mounting Options Stand Alone
External Connections Serial Interface
Sensor Type Resistive
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1233866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details
Mounting accessories - 762-9314 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Advantech 17.0 inch Resistive Touch Panel Module - TPM171R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Touch Screen Overlays - 360-3614-ND - DigiKey
Specs
External Connections 4-Wire
Sensor Type Resistive
View Details