Resolution:
800x600
Interface:
RS232
Voltage:
12V/24V
Temperature:
-20°C ~ 70°C
Wide Viewing Angle:
No
Outline:
247.8mm x 193.7mm x 19.4mm
Size:
10.4"
Protocol:
Topway
Active Area:
211.2mm x 158.4mm
Touch Screen:
RTP
Casing:
metal frame
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Touch Screen Displays |
| Product Number | HMT104ATA-C |
| Product Name | 10.4 Inch Smart TFT LCD Module RS232 800x640 |
| Screen Type | LCD or other Flat Panel Display |
| Mounting Options | Stand Alone |
| External Connections | Serial Interface |
| Sensor Type | Resistive |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |