Resolution:
800x480
Interface:
RS485
Temperature:
-20°C ~ 70°C
Wide Viewing Angle:
No
Outline:
200.0mm x 125.0mm x 30.0mm
Size:
7"
Active Area:
154.08mm x 85.92mm
Touch Screen:
RTP
TOPWAY Smart TFT LCD Module, called Smart LCD for short. TOPWAY's Smart LCDs embed a display engine and a versatile range of TFT display sizes and Touch-panels to support a wide range of industrial and instrumentation applications.
| Shenzhen Topway Technology Co., Ltd. | Shenzhen Topway Technology Co., Ltd. | |
|---|---|---|
| Product Category | Touch Screen Displays | Touch Screen Displays |
| Product Number | HKT070DMC-2C | HKT070DMC-2C |
| Product Name | Outdoor Smart TFT LCD 7 Inch with Casing | 7 Inch Outdoor Smart TFT LCD with Casing |
| Screen Type | LCD or other Flat Panel Display | LCD or other Flat Panel Display |
| Mounting Options | Stand Alone | |
| External Connections | Serial Interface | Serial Interface |
| Sensor Type | Resistive | Resistive |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) |